EN
  • EN
  • DE

DS3904U-020+T

Part No DS3904U-020+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0611+
Reference case MSOP-8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 745454-DS3904U-020+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3904U-020+T CAD Model

Description

The DS3904U-020+T is a versatile, nonvolatile digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This product offers a compact and precise solution for adjusting and controlling voltage, current, and resistive loads in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Triple Digital Potentiometer: The device integrates three digitally controlled potentiometers (POTs), providing multiple channels for simultaneous adjustments.
  • Nonvolatile Memory: Each POT's wiper position is stored in nonvolatile memory, ensuring that settings are retained even when the power is removed, providing a stable and reliable performance.
  • I2C Interface: The DS3904U-020+T communicates via a standard I2C serial interface, allowing for easy integration into existing digital systems and providing a simple way to interface with microcontrollers and other digital devices.
  • Wide Operating Voltage Range: This digital potentiometer operates over a broad voltage range, making it suitable for various supply voltages and ensuring compatibility with different types of electronic systems.
  • Compact Package: Available in a microSMD package, the DS3904U-020+T is designed for space-constrained applications, offering a high level of integration without compromising performance.

Applications

The DS3904U-020+T is ideal for a multitude of applications that require precise electronic tuning. Its applications include:

  • Adjustable power supplies
  • LCD screen brightness and contrast controls
  • Audio equipment volume and tone control
  • Calibration and trimming systems
  • Automotive electronics
  • Portable devices and battery-operated equipment

With its robust feature set and Maxim Integrated's reputation for high-quality components, the DS3904U-020+T is an excellent choice for designers and engineers seeking to incorporate adjustable resistive elements into their projects with minimal overhead and maximum precision.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0201 $84.0402
4+ $34.4779 $137.9116
6+ $33.4003 $200.4018
8+ $32.3227 $258.5816
10+ $31.2462 $312.4620
13+ $28.0134 $364.1742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess