EN
  • EN
  • DE

DS3930E+T&R

Part No DS3930E+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT NV HEX I/O MEM 20-TSSOP / Digital Potentiometer 16.5kOhm 256POS Non-Volatile Linear 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 6
Number of Taps 256
Resistance (Ohms) 16.5k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Selectable Address
Temperature Coefficient (Typ) ±250 ppm/°C
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 773313-DS3930E+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS3930
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS3930E+T&R CAD Model

Description

Maxim Integrated DS3930E+T&R Product Overview

The Maxim Integrated DS3930E+T&R is a highly versatile, low-power, triple digital potentiometer designed to meet the demands of a wide array of applications. It is an ideal solution for designers looking for a reliable and efficient way to calibrate system tolerances or dynamically control system parameters. With its compact form factor and robust feature set, the DS3930E+T&R offers a perfect blend of performance and convenience.

Key Features

  • Three Potentiometer Channels: The device integrates three independently programmable potentiometers, each with 64 positions, providing precise control for multiple functions within a single chip.
  • Nonvolatile Memory: Each digital potentiometer has associated nonvolatile (NV) memory that retains the potentiometer settings when power is removed, ensuring consistent system behavior upon power cycling.
  • I²C Serial Interface: The DS3930E+T&R employs an I²C-compatible serial interface that allows for easy communication with most microcontrollers, making it simple to integrate into existing designs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with minimal power requirements, thereby extending battery life in portable applications.
  • Wide Operating Voltage Range: The device functions over a broad voltage range of 2.7V to 5.5V, providing versatility in various operating environments and compatibility with both 3V and 5V systems.
  • Compact Packaging: The DS3930E+T&R comes in a small, 16-pin TSSOP package, making it suitable for space-constrained applications.

Applications

The DS3930E+T&R is suited for a wide variety of applications, including but not limited to:

  • Adjustable power supplies and voltage references
  • LCD screen calibration
  • Audio volume and tone control
  • Automotive electronics
  • Industrial control systems

With its ease of integration, low power operation, and nonvolatile memory, the Maxim Integrated DS3930E+T&R digital potentiometer is an excellent choice for designers who require a reliable, programmable analog interface to optimize their electronic systems. Whether for fine-tuning or as a part of a larger control mechanism, the DS3930E+T&R delivers consistent performance and quality that engineers can trust.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2320 $51.3360
55+ $1.8314 $100.7270
85+ $1.7741 $150.7985
117+ $1.7169 $200.8773
151+ $1.6597 $250.6147
202+ $1.4880 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess