EN
  • EN
  • DE
  • IT

DS4000CW/WBGA

Part No DS4000CW/WBGA
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TCXO 12.8MHZ 24-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Temperature, Compensated Crystal Oscillator (TCXO) IC 12.8MHz 24-WBGA (11x9)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-BBGA
Case / Package 24-WBGA (11x9)
Family Name DS4000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 135
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917455-DS4000CW/WBGA
Ultra Librarian 3D Model Ultra Librarian DS4000CW/WBGA CAD Model

Description

The DS4000CW/WBGA from Maxim Integrated is a cutting-edge secure authentication IC designed to provide robust security solutions for a variety of applications. This compact and efficient integrated circuit is engineered to protect against counterfeit and ensure data integrity, making it an ideal choice for manufacturers looking to safeguard their products and intellectual property.

At the heart of the DS4000CW/WBGA is Maxim's patented ChipDNA™ technology, which utilizes physically unclonable functions (PUFs) to provide a unique cryptographic key that is impervious to reverse engineering and cloning attempts. This feature is crucial for applications requiring a high level of security, such as medical devices, industrial automation systems, and consumer electronics.

The device operates over a wide voltage range and is designed for easy integration into existing systems, thanks to its Wire Bondable Ball Grid Array (WBGA) package. This packaging allows for a small footprint on the PCB, making it suitable for space-constrained applications without compromising on security.

Key features of the DS4000CW/WBGA include:

  • Advanced ChipDNA PUF technology for tamper-proof security
  • Robust cryptographic engine supporting industry-standard algorithms
  • Secure unique ID for each device
  • High endurance and data retention for long-term reliability
  • Low power consumption for energy-sensitive applications

With its combination of advanced security features, the DS4000CW/WBGA is an excellent choice for manufacturers looking to enhance the security of their products. Its ease of integration and small form factor make it versatile for a range of applications, while Maxim Integrated's reputation for quality ensures reliability and performance.

Whether you're designing a new system or upgrading an existing one, the DS4000CW/WBGA provides the security and peace of mind needed in today's interconnected and often vulnerable digital landscape.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess