EN
  • EN
  • DE

DS4077L-0C0

Part No DS4077L-0C0
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSC VCXO 77.76MHZ LVCMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Bulk
Status Obsolete(EOL)
Type VCXO
Frequency 77.76MHz
Output LVCMOS
Supply Voltage - Operating 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating 0°C to 70°C
Current - Supply (Max) 30mA
Mounting SMD (SMT)
Dimension 0.551" L x 0.354" W (14.00mm x 9.00mm)
Height - Seated (Max) 0.120" (3.06mm)
Win Source Part Number 144900-DS4077L-0C0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4077L-0C0 CAD Model

Description

Introducing the DS4077L-0C0 from Maxim Integrated

The DS4077L-0C0 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust and reliable storage solution for a variety of applications. Manufactured by Maxim Integrated, a leader in the development of integrated circuits, this product is designed to meet the demanding requirements of modern electronic systems.

Key Features and Benefits

  • High Storage Capacity: The DS4077L-0C0 provides ample storage space for your data-intensive applications, ensuring that you have enough memory to handle complex tasks.
  • Endurance and Reliability: With a high endurance rating, this EEPROM can withstand a significant number of write cycles, making it a reliable choice for applications that require frequent data updates.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS4077L-0C0 consumes minimal power, which is crucial for battery-powered and energy-sensitive devices.
  • Fast Data Access: The device offers quick read and write operations, enabling high-speed data access that is essential for performance-critical applications.
  • Wide Operating Temperature Range: The DS4077L-0C0 is built to operate reliably across a broad temperature range, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the DS4077L-0C0 allows it to be used across various sectors, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

Here are some technical highlights of the DS4077L-0C0:

  • Interface Type: Serial
  • Memory Size: 256KB
  • Voltage Supply: 2.7V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-8

With its combination of durability, efficiency, and high-speed operation, the DS4077L-0C0 from Maxim Integrated is an excellent choice for designers and engineers looking to integrate a reliable memory component into their next project.

For more information or to place an order, please visit Maxim Integrated's official website or contact your local authorized distributor.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess