EN
  • EN
  • DE

DS4301U-200/T&R

Part No DS4301U-200/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 200KOHM 32TAP 8UMAX / Digital Potentiometer 200k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-uMAX/uSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 200k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Voltage - Supply 2.4V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) ±250ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-uMAX/uSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 500
Base Product Number DS4301
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1195455-DS4301U-200/T&R
Ultra Librarian 3D Model Ultra Librarian DS4301U-200/T&R CAD Model

Description

Maxim Integrated DS4301U-200/T&R: High-Precision Programmable Current Sources

The Maxim Integrated DS4301U-200/T&R is a state-of-the-art programmable current source designed for a wide range of applications that require precise current regulation and high reliability. This component is particularly well-suited for calibration, sensor excitation, and biasing applications where consistent and accurate current control is crucial.

Key Features

  • Programmable Output: The DS4301U-200/T&R offers a programmable current output that can be finely adjusted to meet the specific needs of your application, ensuring optimal performance and flexibility.
  • High Precision: Maxim Integrated's commitment to quality means that this current source provides high-precision current outputs, allowing for accurate and stable operation over time.
  • Low Temperature Coefficient: With a low temperature coefficient, the DS4301U-200/T&R ensures that the current output remains stable across a wide range of operating temperatures, making it ideal for use in environments with varying temperature conditions.
  • Compact Package: Enclosed in a small, surface-mount package, the DS4301U-200/T&R is designed to fit into tight spaces on a PCB, providing powerful functionality without taking up valuable board real estate.

Applications

The versatility of the DS4301U-200/T&R makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Portable and battery-operated devices
  • Medical equipment
  • Communication systems

Quality and Reliability

Maxim Integrated is known for producing components that are both high-quality and reliable, and the DS4301U-200/T&R is no exception. It is designed to meet rigorous industry standards and undergoes thorough testing to ensure it performs to specifications under a range of conditions.

Ordering Information

The DS4301U-200/T&R comes in a tape and reel (T&R) format, making it suitable for automated assembly processes and high-volume production. This packaging ensures safe and efficient handling, reducing the risk of damage during transport and storage.

For engineers and designers looking for a reliable and precise current source, the Maxim Integrated DS4301U-200/T&R offers an exceptional balance of performance, size, and ease of integration, making it an excellent choice for your next project.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess