EN
  • EN
  • DE

JQC-3FF-012-1HS(551)

Part No JQC-3FF-012-1HS(551)
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826507-JQC-3FF-012-1HS(551)
Ultra Librarian 3D Model Ultra Librarian JQC-3FF-012-1HS(551) CAD Model

Description

The HongFa JQC-3FF-012-1HS(551) is a miniature electromagnetic relay designed for general-purpose switching applications. This relay is known for its compact size, reliable performance, and versatile application across various electronic devices and systems. It is widely used for controlling circuits with different voltage and current requirements.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for controlling motor and heating element circuits.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and process control equipment for switching signals.
  • Automotive Electronics: Utilized in vehicle control modules for controlling lights, motors, and other electrical components.
  • Power Supplies: Incorporated in power supplies and battery chargers for switching circuits.
  • Telecommunication Equipment: Used in telephone exchanges and communication devices for signal routing.

Features

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High Switching Capacity: Capable of handling significant voltage and current loads.
  • Low Coil Power Consumption: Requires minimal power to activate the relay.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts.
  • Long Life Expectancy: Designed for reliable operation over an extended period.

Benefits

  • Increased System Reliability: Ensures reliable switching performance in critical applications.
  • Reduced Board Space: Compact size allows for more efficient use of PCB space.
  • Energy Efficiency: Low coil power consumption reduces overall energy usage.
  • Improved Safety: High insulation resistance enhances electrical safety.
  • Cost-Effectiveness: Provides a cost-effective solution for general-purpose switching needs.

Additional Details

The JQC-3FF-012-1HS(551) relay operates with a 12VDC coil voltage and features a single-pole double-throw (SPDT) contact configuration. It is designed to meet various industry standards and certifications, ensuring compliance with safety and performance requirements. The relay's specifications typically include contact rating (e.g., voltage and current capacity), coil resistance, operate and release time, and insulation resistance. This relay offers a robust and dependable switching solution for a wide array of electronic applications. Its durability and consistent performance make it a preferred choice for designers seeking a reliable general-purpose relay.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess