EN
  • EN
  • DE

DS4424N+T&R

Part No DS4424N+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 7BIT 4CH 5.5V 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 7
Number of D/A Converters 4
Output Type Current - Unbuffered
Differential Output No
Data Interface I2C
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 140944-DS4424N+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4424N+T&R CAD Model

Description

Maxim Integrated DS4424N+T&R Digital Potentiometer

The Maxim Integrated DS4424N+T&R is a versatile and high-performance digital potentiometer that is designed to meet the needs of a wide range of applications. This advanced component offers a reliable solution for adjusting and controlling voltage levels and currents in various electronic circuits. With its compact design and robust feature set, the DS4424N+T&R is an ideal choice for designers looking to add precise and programmable resistance adjustments to their projects.

Key Features

  • Nonvolatile Memory: The DS4424N+T&R features integrated nonvolatile (EEPROM) memory that retains the potentiometer setting even after power is cycled, ensuring consistent performance and eliminating the need for recalibration.
  • High Resolution: With 256-tap points, this digital potentiometer provides fine-grained control over resistance settings, allowing for precise adjustments to be made to the signal path.
  • I2C Interface: The device is equipped with a standard I2C serial interface, making it easy to integrate into existing designs and communicate with microcontrollers or other I2C-compatible devices.
  • Low Temperature Coefficient: The DS4424N+T&R boasts a low temperature coefficient, which ensures stable resistance values over a wide temperature range, enhancing the reliability of the system.
  • Wide Operating Voltage Range: This digital potentiometer operates over a broad voltage range of 2.7V to 5.5V, providing compatibility with various logic levels and power supplies.

Applications

  • Automated adjustments in consumer electronics
  • Calibration adjustments in industrial systems
  • Volume control in audio equipment
  • Feedback systems requiring variable resistance
  • Portable battery-powered devices

The DS4424N+T&R is delivered in a compact 10-pin TDFN (3mm x 3mm) package, making it suitable for space-constrained applications. Furthermore, the device is available in tape and reel packaging, denoted by the "+T&R" suffix, which facilitates efficient and automated assembly processes for high-volume production. Maxim Integrated's commitment to quality ensures that the DS4424N+T&R digital potentiometer is a reliable and cost-effective solution for your adjustable resistance needs.

Whether you're developing consumer electronics, fine-tuning industrial instruments, or seeking a flexible and precise control element for your next project, the DS4424N+T&R offers the performance and features necessary to achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2151 $50.5812
29+ $3.4586 $100.2994
45+ $3.3505 $150.7725
62+ $3.2424 $201.0288
80+ $3.1343 $250.7440
107+ $2.8101 $300.6807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,630 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess