EN
  • EN
  • DE
  • IT

DS4432U+T&R

Part No DS4432U+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH 7-bit 8-Pin uMAX T/R / IC DAC 7BIT 2CH 5.5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 7
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output No
Data Interface I2C
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 110401-DS4432U+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DS4432
Introduction Date December 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS4432U+T&R CAD Model

Description

The DS4432U+T&R from Maxim Integrated is a highly versatile, low-voltage, dual-channel, 2-wire controlled variable resistor device designed to operate as a digital potentiometer. This integrated circuit (IC) is particularly suited for applications requiring a simple solution to adjust and control voltages in a circuit without the need for manual tuning or additional hardware.

Operating from a supply voltage as low as 2.6V and up to 5.5V, the DS4432U+T&R is perfect for both portable and fixed power supply applications. It features a 10kΩ end-to-end resistance with excellent temperature stability and a wide operating temperature range, making it reliable for various industrial, automotive, and consumer applications.

The device comes in a compact, surface-mount, 8-pin μSOP package, which is highly beneficial for space-constrained applications. Its tape and reel (T&R) packaging option facilitates automated assembly processes, making it a great choice for high-volume production.

The DS4432U+T&R incorporates two channels, each with 256 positions, which can be adjusted via an I²C-compatible serial interface. This digital interface allows for precise and repeatable settings, as well as the ability to save settings in non-volatile memory, ensuring that the last position is retained even after power cycling.

Maxim Integrated's DS4432U+T&R is an ideal solution for applications such as adjusting LCD screen brightness, setting the biasing conditions for RF amplifiers, or controlling the gain in audio applications. Its ease of integration, combined with its robustness and precision, makes it an excellent choice for designers looking to add variable resistance functionality to their circuits without the complexity of additional components.

In summary, the DS4432U+T&R is a feature-rich, reliable, and easy-to-use digital potentiometer that offers a compact size, low power consumption, and digital control, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $4.9044
Texas Instruments
IC DAC 10BIT V-OUT 16WQFN
Lowest to $15.9441
Analog Devices Inc.
IC DAC 10BIT V-OUT SOT23-6
Lowest to $10.7570
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $8.8455
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4132 $58.0244
40+ $2.8006 $112.0240
62+ $2.7131 $168.2122
86+ $2.6255 $225.7930
111+ $2.5380 $281.7180
148+ $2.2755 $336.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess