EN
  • EN
  • DE

DS5000T-32-16+

Part No DS5000T-32-16+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB NVSRAM 40EDIP / MCU 8-bit 8051 CISC ROMLess 5V 40-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DS500x
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type NVSRAM
Supply Voltage 4.75 V ~ 5.25 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP Module (0.610", 15.495mm)
Manufacturer Package 40-EDIP
Win Source Part Number 773324-DS5000T-32-16+
Popularity Medium
Supply and Demand Status Limited
Family Name DS5000
Introduction Date April 21, 1993
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS5000T-32-16+ CAD Model

Description

Maxim Integrated's DS5000T-32-16+: A Robust Microcontroller Solution

The DS5000T-32-16+ is a highly secure, 5V, soft microcontroller module that combines the functionality of a microcontroller with the added security of nonvolatile memory. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable products, this microcontroller is a perfect solution for applications requiring secure data storage and robust operation.

At the heart of the DS5000T-32-16+ is an 8051-compatible microcontroller core, which ensures compatibility with a wide range of existing software tools and applications. The core operates at a frequency of up to 16MHz, providing ample processing power for complex tasks. With 32KB of nonvolatile SRAM and 16KB of user NV SRAM, this microcontroller is well-equipped to handle data-intensive operations without the risk of data loss upon power failure.

The module's memory is partitioned into a 32KB encrypted program memory and a separate 16KB data memory. The encryption feature, along with a unique electronic key, provides a high level of security, making the DS5000T-32-16+ ideal for applications where data integrity and confidentiality are paramount. The encryption mechanism is transparent to the user, ensuring ease of use without compromising on security.

Moreover, the DS5000T-32-16+ offers a wide range of integrated peripherals. These include two timer/counters, a high-speed output, a serial I/O port that facilitates easy communication with external devices, and an optional watchdog timer for system reliability. Its fully static operation allows the processor to be halted anywhere in its operation for single-step execution and power savings.

Built to operate in demanding environments, the DS5000T-32-16+ boasts an extended temperature range of -40°C to +85°C. This rugged design, along with its low power consumption, makes it suitable for industrial control systems, point-of-sale terminals, and other applications that require both security and durability.

In summary, the DS5000T-32-16+ from Maxim Integrated is a sophisticated and secure microcontroller solution that offers a blend of performance, security, and reliability for mission-critical applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess