EN
  • EN
  • DE

DS5240FP-125

Part No DS5240FP-125
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254176-DS5240FP-125
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS5240FP-125 CAD Model

Description

Maxim Integrated DS5240FP-125: High-Security Microcontroller

The Maxim Integrated DS5240FP-125 is a robust, high-security microcontroller designed to provide an unparalleled level of protection for sensitive data and cryptographic operations. This device is part of Maxim's secure microcontroller family, specifically engineered to resist a wide array of sophisticated attacks, including both physical tampering and logical intrusions.

At the heart of the DS5240FP-125 lies a powerful 16-bit RISC CPU, which operates at a frequency of up to 125MHz, ensuring swift and efficient processing for demanding applications. This microcontroller is equipped with a comprehensive suite of security features, including a secure bootloader, hardware-based debug disable, and a unique ChipID that prevents cloning and ensures authenticity.

The DS5240FP-125 boasts an integrated memory protection unit (MPU) which provides fine-grained control over access rights, further enhancing the security of the system. It also includes a true random number generator (TRNG) for generating high-quality random numbers, essential for cryptographic operations and secure key generation.

With its built-in cryptographic accelerators, this microcontroller supports a variety of algorithms including AES, 3DES, SHA-256, and public key cryptography (RSA, ECC). These accelerators significantly increase the speed of cryptographic operations while reducing the processing load on the main CPU, allowing for secure and efficient data encryption and decryption.

The DS5240FP-125 also features a range of communication interfaces, such as SPI, UART, and I2C, enabling seamless integration with other components in a secure system. Its flexible IO ports and interrupt system allow for customizable and responsive interaction with peripheral devices.

Maxim Integrated's commitment to security is evident in the DS5240FP-125's design, which is ideal for applications in banking, secure access, and industrial control systems where data integrity and confidentiality are paramount. With its advanced security features and high-performance capabilities, the DS5240FP-125 stands as a formidable choice for any application requiring the utmost in security.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
NEC
Lowest to $11.4253
Dialog Semiconductor GmbH
Lowest to $4.8972
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Need more? Email Us
NEC
Need more? Email Us
Sanken
Lowest to $1.1435

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4774 $64.9548
5+ $26.6482 $133.2410
7+ $25.8154 $180.7078
10+ $24.9827 $249.8270
12+ $24.1499 $289.7988
17+ $21.6516 $368.0772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess