The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS75LVS+T&R

Part No DS75LVS+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $4.9958 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.6460
$53.168
19+
$5.4530
$103.607
29+
$5.2830
$153.207
40+
$5.1120
$204.480
51+
$4.9420
$252.042
68+
$4.4310
$301.308
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Voltage - Supply 1.7V ~ 3.7V
Resolution 11 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -25°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS75
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 822047-DS75LVS+T&R
Fake Threat In the Open Market 61pct.

Description

Product Overview: DS75LVS+T&R from Maxim Integrated

The DS75LVS+T&R is a high-precision digital thermometer and thermostat from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device offers a cost-effective solution for a wide range of temperature monitoring applications.

With its accuracy of ±2°C over a temperature range of -25°C to +100°C and ±3°C over the full -55°C to +125°C range, the DS75LVS+T&R provides reliable readings for critical applications. The device communicates via a 2-wire serial interface that is compatible with I²C, allowing for easy integration into existing systems.

The DS75LVS+T&R is designed for versatility and can be used in multiple environments, making it an ideal choice for industrial systems, consumer electronics, and environmental monitoring. Its low-power consumption and wide supply voltage range from 2.7V to 5.5V make it suitable for battery-powered applications as well.

This device comes in a compact, surface-mountable package, enabling it to fit into space-constrained applications. The DS75LVS+T&R's user-programmable overtemperature and undertemperature alarm thresholds allow for flexible thermal management within the system.

Features at a glance:

  • High-accuracy temperature measurements
  • I²C-compatible serial interface
  • Low power consumption
  • Programmable alarm thresholds
  • Wide operating voltage range
  • Compact surface-mount package

The DS75LVS+T&R is available in tape and reel (T&R) format for automated assembly processes, streamlining manufacturing and ensuring consistency in production. Maxim Integrated's commitment to quality ensures that the DS75LVS+T&R meets the stringent requirements of modern electronic devices, providing both performance and reliability.

Whether you are developing a sophisticated climate control system or simply need to monitor temperatures within consumer electronics, the DS75LVS+T&R from Maxim Integrated is an excellent choice for accurate and reliable temperature sensing.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.