EN
  • EN
  • DE

DS75U-C1

Part No DS75U-C1
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822050-DS75U-C1
Ultra Librarian 3D Model Ultra Librarian DS75U-C1 CAD Model

Description

The DS75U-C1 from Maxim Integrated is a high-precision digital thermometer and thermostat that offers an optimal solution for temperature monitoring and control in a wide range of applications. This compact, low-power device provides temperature readings with a fine resolution of 0.0625°C, ensuring accurate measurements for critical systems.

Designed with versatility in mind, the DS75U-C1 operates over a wide temperature range from -55°C to +125°C, making it suitable for environments that experience extreme temperature variations. Its digital output can be easily interfaced with microcontrollers or other digital systems through its user-friendly I²C/SMBus serial interface, enabling seamless integration into existing technology frameworks.

One of the key features of the DS75U-C1 is its programmable alarm function. Users can set high and low temperature thresholds, which trigger an alarm when exceeded. This functionality is crucial for systems that require immediate response to temperature changes, such as computer servers, environmental controls, and industrial equipment.

The device's small footprint is encapsulated in an 8-pin µSOP package, making it an excellent choice for space-constrained applications. Additionally, the DS75U-C1 boasts a low operating current, which is particularly beneficial for battery-powered devices where energy efficiency is paramount.

Maxim Integrated's commitment to reliability is evident in the DS75U-C1's design, which includes features like fail-safe temperature reading, ensuring continuous operation even under fault conditions. The device also supports a selectable resolution feature, allowing users to balance the precision of temperature readings with the speed of acquisition according to their specific needs.

In summary, the DS75U-C1 from Maxim Integrated is a versatile, precise, and reliable solution for digital temperature sensing and control. Its integration-friendly design, combined with its advanced features, makes it an indispensable component for engineers and designers working on temperature-critical applications.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4634 $65.8536
9+ $13.5077 $121.5693
14+ $13.0862 $183.2068
19+ $12.6634 $240.6046
24+ $12.2418 $293.8032
32+ $10.9760 $351.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess