EN
  • EN
  • DE

DS80C320-MCQ

Part No DS80C320-MCQ
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Maxim Integrated
Win Source Part Number 254223-DS80C320-MCQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C320-MCQ CAD Model

Description

The DS80C320-MCQ is a robust, high-speed microcontroller from Maxim Integrated that offers a significant performance improvement over standard 8051 devices. Engineered to operate at high clock frequencies, this microcontroller is ideal for applications requiring fast and reliable processing capabilities.

Key Features

  • High-Speed Architecture: The DS80C320-MCQ operates at up to 33 MHz, which is several times faster than traditional 8051 microcontrollers, offering quicker instruction execution.
  • Enhanced Instruction Set: With added instructions and improved execution time for existing instructions, this microcontroller provides a more efficient operation, reducing the overall number of clock cycles required for tasks.
  • Dual Data Pointers: To accelerate data movement, the DS80C320-MCQ includes dual data pointers that can be automatically incremented or decremented, which is particularly useful for block data transfers.
  • Power Management: It features a sophisticated power-saving mode called "Stop Clock" that significantly reduces power consumption when the processor is idle, making it suitable for power-sensitive applications.
  • On-Chip Peripherals: This microcontroller comes with a variety of integrated peripherals, including serial ports, timers, and I/O ports, reducing the need for external components and simplifying design.
  • Flexible Interrupt System: The DS80C320-MCQ boasts a priority-level interrupt system that allows for efficient handling of real-time events, ensuring timely responses to critical system events.

Applications

The high-speed nature and rich feature set of the DS80C320-MCQ make it suitable for a wide range of applications, including:

  • Industrial control systems
  • Telecommunications
  • Automotive systems
  • Robotics
  • Medical devices

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Package Type: 44-Pin PLCC (Plastic Leaded Chip Carrier)
  • Temperature Range: -40°C to +85°C (Industrial)

In conclusion, the DS80C320-MCQ from Maxim Integrated is a powerful microcontroller that offers an exceptional blend of speed, efficiency, and integrated features. Its versatility and performance make it an excellent choice for designers looking to upgrade their systems or create new, cutting-edge products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5287 $58.5861
8+ $16.0233 $128.1864
12+ $15.5232 $186.2784
16+ $15.0219 $240.3504
20+ $14.5218 $290.4360
27+ $13.0192 $351.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess