EN
  • EN
  • DE

MCIMX6DP4AVT8AB

Part No MCIMX6DP4AVT8AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6DP 852MHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX6DP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 852MHZ
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR3L, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Base Product Number MCIMX6
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 884003-MCIMX6DP4AVT8AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6DP4AVT8AB CAD Model

Description

The NXP MCIMX6DP4AVT8AB is a high-performance, energy-efficient processor based on the i.MX 6DualPlus family. Designed to deliver a rich multimedia experience and reliable performance for a wide range of applications, this processor is ideal for deployment in sectors such as automotive infotainment, industrial control, and consumer electronics.

Key Features

  • Dual-Core ARM Cortex-A9 CPU: The processor is equipped with a dual-core ARM Cortex-A9 CPU, which operates at speeds up to 800MHz, providing a solid balance between processing power and energy consumption.
  • Advanced Multimedia Capabilities: With integrated multimedia processing units, including a 3D graphics engine, 2D graphics accelerator, and video processing unit, it supports high-definition video and high-resolution displays for immersive visual experiences.
  • Flexible Connectivity: It features a range of interfaces, such as HDMI, dual LVDS, MIPI-CSI2, and PCIe, ensuring versatile connectivity options for various peripherals and displays.
  • High-Speed DDR3/LVDDR3 Memory Interface: The inclusion of a high-speed memory interface supports DDR3 and LVDDR3 RAM, enabling fast data transfer and efficient multitasking.
  • Energy-Efficient Operation: Designed with power efficiency in mind, the MCIMX6DP4AVT8AB is suitable for applications where power consumption is a critical factor, without compromising performance.

Applications

The processor's robust feature set makes it well-suited for a variety of demanding applications, including:

  • Automotive Infotainment Systems
  • Industrial Human-Machine Interfaces (HMIs)
  • Portable Medical Devices
  • Smart Home Automation
  • Interactive Kiosks and Digital Signage

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MCIMX6DP4AVT8AB is no exception. It is built to meet the rigorous demands of industrial and automotive applications, ensuring long-term stability and performance in a variety of environmental conditions.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess