EN
  • EN
  • DE

DS80C390-FCR+

Part No DS80C390-FCR+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 3.85 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 134112-DS80C390-FCR+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C390-FCR+ CAD Model

Description

The DS80C390-FCR+ is a high-performance, 8-bit microcontroller from Maxim Integrated designed for demanding embedded systems applications. This powerful microcontroller features a quad-pipelined, 8051-compatible microprocessor core that can execute instructions up to four times faster than a standard 8051 at the same clock frequency. It is an excellent choice for industrial control systems, telecommunications, and any application requiring high-speed data processing and real-time control.

Key Features

  • High-Speed Processing: The quad-pipelined architecture allows for instruction execution speeds of up to 100 MIPS (million instructions per second) at a 25 MHz clock rate, providing the high performance required for complex tasks.
  • Expanded Memory: With support for up to 16 MB of linear program memory and 16 MB of linear data memory, the DS80C390-FCR+ can handle large applications with ease.
  • Enhanced Communication Capabilities: Equipped with dual full-duplex serial ports, this microcontroller can manage multiple communication protocols simultaneously, making it ideal for networked systems.
  • Flexible I/O Options: The device includes 32 I/O ports, providing ample connectivity for various peripherals and enabling versatile system designs.
  • Robust Interrupt Handling: With 21 interrupt sources and 4 priority levels, the DS80C390-FCR+ ensures responsive and reliable operation in systems with multiple interrupt-driven tasks.

Technical Specifications

  • Core: 8051-compatible, quad-pipelined
  • Frequency: Up to 25 MHz
  • Memory: Up to 16 MB (linear)
  • Serial Ports: 2 full-duplex
  • I/O Ports: 32
  • Package: 80-pin QFP (Quad Flat Package)
  • Operating Temperature: -40°C to +85°C

The DS80C390-FCR+ is designed with reliability in mind, featuring a built-in watchdog timer and power-fail reset to maintain system integrity. Its extended temperature range ensures performance in harsh environments, making it a dependable choice for industrial and outdoor applications. Whether you're upgrading existing systems or designing new solutions, the DS80C390-FCR+ provides a blend of speed, flexibility, and robustness to meet the challenges of today's complex embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess