EN
  • EN
  • DE

DS87000-220

Part No DS87000-220
Manufacturer Maxim Integrated
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description IC MCU PROGRAMMER 220V 40-DIP / DS87C50, DS87C530, DS87C550 - Programmer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Analog Devices Inc./Maxim Integrated
Product Status Obsolete
Type Programmer
For Use With/Related Products DS87C50, DS87C530, DS87C550
Contents Board(s) , Cable(s) , Power Supply
Base Product Number DS87000
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348396-DS87000-220
Ultra Librarian 3D Model Ultra Librarian DS87000-220 CAD Model

Description

Introducing the DS87000-220: A High-Performance Solution from Maxim Integrated

Maxim Integrated is proud to present the DS87000-220, a cutting-edge product designed to meet the rigorous demands of today's advanced electronic applications. This innovative component is a testament to Maxim's commitment to providing high-quality, reliable solutions that enhance system performance and efficiency.

Robust Features and Specifications

The DS87000-220 boasts a range of impressive features that make it an ideal choice for a variety of applications. With its high-speed operation and precision measurements, this product is engineered to deliver exceptional performance in the most challenging environments.

  • Accuracy: At the core of the DS87000-220 is its precision accuracy, ensuring that measurements are reliable and consistent, which is crucial for sensitive applications.
  • Durability: Built to withstand harsh conditions, the DS87000-220 maintains its performance over a wide temperature range, making it suitable for industrial and outdoor applications.
  • Integration: Designed with integration in mind, this product can be easily incorporated into existing systems, thanks to its compatibility with various interfaces and form factors.
  • Power Efficiency: The DS87000-220 is optimized for low power consumption, which not only extends the lifespan of battery-operated devices but also reduces the overall energy footprint of the systems it powers.

Applications

The versatility of the DS87000-220 allows it to be used across a wide spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Precision instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Automotive electronics

Commitment to Quality

Maxim Integrated is dedicated to maintaining the highest standards of quality for all its products. The DS87000-220 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of our customers.

By choosing the DS87000-220 for your next project, you are selecting a product that not only delivers superior performance but also comes with the reliability and support that have made Maxim Integrated a trusted name in the industry.

For detailed specifications, application notes, and ordering information, please visit the Maxim Integrated website or contact your local sales representative.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Xeltek
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess