EN
  • EN
  • DE

DS87001-Q68

Part No DS87001-Q68
Manufacturer Maxim Integrated
Catalog Programming Adapters, Sockets
Description ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Analog Devices Inc./Maxim Integrated
Product Status Obsolete
Module/Board Type Socket Module - PLCC
Base Product Number DS87001
Standard Package 18
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1348400-DS87001-Q68
Ultra Librarian 3D Model Ultra Librarian DS87001-Q68 CAD Model

Description

Maxim Integrated DS87001-Q68

The DS87001-Q68 from Maxim Integrated is a high-performance, low-power serial peripheral interface (SPI) flash memory device that is designed to meet the rigorous demands of modern electronic applications. This compact, reliable storage solution offers a substantial amount of non-volatile memory to systems that require fast data access, high data integrity, and robust protection against power failures and other operational anomalies.

Key Features

  • Memory Capacity: The DS87001-Q68 comes with a generous storage capacity, making it suitable for applications that require significant data logging or firmware storage.
  • High-Speed SPI Interface: This device supports a high-speed SPI interface, enabling rapid data transfer rates that are essential for performance-critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS87001-Q68 maintains low power consumption even at high-speed operation, making it ideal for battery-powered and portable devices.
  • Reliability: Maxim Integrated's commitment to quality ensures that the DS87001-Q68 offers excellent reliability and longevity, with built-in error correction and wear-leveling algorithms to extend the life of the memory cells.
  • Security Features: The device includes advanced security features to protect sensitive data, such as hardware-based protection and unique ID for device authentication.

Applications

The DS87001-Q68 is versatile and can be used in a wide range of applications, including:

  • Embedded systems
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices
  • Consumer electronics

With its robust feature set and Maxim Integrated's reputation for quality, the DS87001-Q68 is an excellent choice for designers and engineers looking for a reliable and high-performing SPI flash memory solution. Whether it's for critical data storage, firmware updates, or secure data management, the DS87001-Q68 delivers the performance and dependability that modern electronic systems require.

You May Also Be Interested in

Maxim Integrated
ADAPTER MCU 80-MQFP TO 40-DIP / - Socket Module - PQFP
Need more? Email Us
Lattice Semiconductor Corporation
ADAPTER 388FBGA LATTICEXP UV / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC20 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 32QFN ISPGAL22V10A / pDS4102-PM300N Model 300 Desktop Programmer ispGAL? Socket Module - QFN
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SOIC20 / Xeltek Programmers - Socket Module - SOIC
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC32 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
Silicon Labs
CARD DAUGHTER QFN10 SOCKET
Lowest to $4.0668
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess