EN
  • EN
  • DE

DS87C520-WCL

Part No DS87C520-WCL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8B 16KB EPROM/UV 40CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) EPROM, UV 40-CDIP
Manufacturer Maxim Integrated
Series 87C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type EPROM, UV
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-CDIP (0.600", 15.24mm) Window
Case / Package 40-CDIP
Family Name DS87C520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869600-DS87C520-WCL
Ultra Librarian 3D Model Ultra Librarian DS87C520-WCL CAD Model

Description

Maxim Integrated DS87C520-WCL Microcontroller

The Maxim Integrated DS87C520-WCL is a high-performance microcontroller tailored for demanding industrial applications that require robust operation, efficient data processing, and reliability. This microcontroller is designed with a focus on speed and versatility, making it an ideal choice for automation, control systems, and other sophisticated electronics.

Key Features

  • High-Speed Architecture: The DS87C520-WCL operates at exceptionally high speeds, thanks to its fully static CMOS design and an efficient instruction set that enhances overall system throughput.
  • Expanded Memory: Equipped with 16KB of on-chip EPROM, this microcontroller provides ample space for complex programs and data storage, reducing the need for external memory components.
  • Flexible Clock Options: It supports a wide range of clock inputs, including crystal, resonator, or an external clock drive, giving designers the flexibility to choose the best option for their specific application.
  • Power Management: The DS87C520-WCL features power-saving modes such as idle and power-down modes, which significantly reduce power consumption when the device is not in full operation.
  • Digital I/O: With 32 programmable I/O lines, this microcontroller can interface with a variety of digital devices, sensors, and actuators, making it highly adaptable to different system configurations.
  • Robust Serial Communication: It includes a full-duplex serial port facilitating easy communication with peripheral devices and enabling seamless data transfer.
  • Watchdog Timer: An on-chip watchdog timer helps to ensure system reliability and prevents software lock-up by resetting the microcontroller in the event of a malfunction.

Applications

The DS87C520-WCL is particularly well-suited for applications that demand high-speed operation and reliable performance under strenuous conditions. These applications include but are not limited to:

  • Industrial control systems
  • Process automation
  • Automotive systems
  • Embedded systems
  • Security and alarm systems

With its combination of speed, memory capacity, and integrated features, the Maxim Integrated DS87C520-WCL microcontroller stands out as a powerful solution for designers looking to optimize their systems for performance and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0909 $98.1818
3+ $40.2798 $120.8394
4+ $39.0210 $156.0840
6+ $37.7623 $226.5738
7+ $36.5035 $255.5245
10+ $32.7273 $327.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess