EN
  • EN
  • DE

DS87C530-QNL+

Part No DS87C530-QNL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 52PLCC / EPROM/ROM Microcontrollers with Real-Time Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.13x19.13)
Part Number Series DS87C530
Manufacturer Pack Quantity 10
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812744-DS87C530-QNL+
Ultra Librarian 3D Model Ultra Librarian DS87C530-QNL+ CAD Model

Description

The Maxim Integrated DS87C530-QNL+ is a high-performance microcontroller that offers an impressive array of features designed for demanding applications. This microcontroller is part of Maxim's 8051-compatible High-Speed Microcontroller family, which is known for its robust instruction set and compatibility with industry-standard architectures.

With its integrated 16-bit timer/counters, a full-duplex serial port, and a versatile interrupt system, the DS87C530-QNL+ is a versatile choice for applications requiring complex timing routines, serial communication, and responsive interrupt handling. The device operates at a wide voltage range, making it suitable for a variety of power environments.

Key Features:

  • High-Speed Architecture: The DS87C530-QNL+ operates at high clock frequencies, providing a significant performance boost over traditional 8051 devices. Its efficient processing capabilities are ideal for time-critical tasks and advanced algorithms.
  • Memory: This microcontroller is equipped with a substantial amount of on-chip memory, including Flash and RAM, allowing for flexible program and data storage options.
  • Digital I/O: It boasts a large number of digital input/output lines, which can be programmed for various interface requirements, enhancing the microcontroller's adaptability to different tasks and peripherals.
  • Power Management: The DS87C530-QNL+ includes power-saving modes that reduce power consumption during idle periods, making it an energy-efficient choice for battery-operated devices.
  • Robust Temperature Range: Designed to operate over an industrial temperature range, this microcontroller is reliable in extreme conditions, ensuring consistent performance where it matters most.
  • Package: The device comes in a 44-Pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for robust physical connections to a printed circuit board.

Whether you're designing industrial control systems, communication equipment, or complex consumer electronics, the Maxim Integrated DS87C530-QNL+ offers the performance, flexibility, and reliability needed to meet the demands of your sophisticated applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess