EN
  • EN
  • DE

DS89C430-ENL+

Part No DS89C430-ENL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 8-bit 89C 8051 CISC 16KB Flash 5V 44-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 33 µs
Mounting SMD (SMT)
Case / Package TQFP
Core Architecture 8051
Data Bus Width 8 b
Frequency 33 MHz
Interface EBI/EMI, UART, USART
Lead Free Yes
Max Frequency 33 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of I/Os 32
Number of Pins 44
Number of Programmable I/O 4
Number of Timers/Counters 3
Number of UART Channels 2
Operating Supply Voltage 5 V
Oscillator Type External
Peripherals WDT
Radiation Hardening No
RAM Size 1 kB
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1026205-DS89C430-ENL+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS89C430-ENL+ CAD Model

Description

Maxim Integrated's DS89C430-ENL+: High-Speed, Ultra-Low Power Microcontroller

The DS89C430-ENL+ is a cutting-edge microcontroller from Maxim Integrated that offers an exceptional combination of high-speed performance and ultra-low power consumption. Designed for demanding applications where efficiency and speed are crucial, this microcontroller is based on the high-performance 8051 architecture, making it compatible with a wide range of existing software and hardware tools.

This advanced microcontroller operates at up to 33 MHz, a significant leap over traditional 8051 devices, thanks to an innovative single-cycle instruction path. Such speed capabilities make the DS89C430-ENL+ an ideal choice for applications that require swift data processing and real-time responsiveness, such as industrial control systems, telecommunications, and complex data acquisition modules.

Despite its high-speed operation, the DS89C430-ENL+ does not compromise on power efficiency. It features multiple power-saving modes, including idle and power-down modes, which significantly reduce power consumption when the device is not in full operation. This makes it suitable for battery-powered and portable applications where power management is critical.

The microcontroller comes with 32KB of on-chip flash memory, providing ample space for application code and data storage. The flash memory is in-system programmable, allowing for easy firmware updates and code modifications without the need for additional programming hardware. This flexibility is invaluable for product development and lifecycle management.

Additional features of the DS89C430-ENL+ include:

  • Three 16-bit timer/counters
  • Two full-duplex serial ports
  • Four 8-bit I/O ports, plus a fifth port dedicated to input
  • Programmable Watchdog Timer for system reliability
  • On-chip analog comparator

The DS89C430-ENL+ also offers robust security features, such as a secure bootloader for safe firmware upgrades and a lock feature that prevents unauthorized access to the flash memory contents.

In summary, Maxim Integrated's DS89C430-ENL+ microcontroller is a high-speed, power-efficient solution equipped with a rich set of features, making it an excellent choice for engineers who need a reliable, high-performance 8051-compatible microcontroller for their advanced applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess