EN
  • EN
  • DE

DS89C450-QNG

Part No DS89C450-QNG
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)
Manufacturer Maxim Integrated
Series 89C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name DS89C450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917484-DS89C450-QNG
Ultra Librarian 3D Model Ultra Librarian DS89C450-QNG CAD Model

Description

Maxim Integrated's DS89C450-QNG Microcontroller

The DS89C450-QNG is an advanced 8-bit microcontroller from Maxim Integrated, designed to offer a high-speed solution for embedded systems. This microcontroller is part of Maxim's renowned 8051-compatible High-Speed Microcontroller family, which is known for its robust performance and efficiency.

Key Features

  • High-Speed Architecture: The DS89C450-QNG operates at a clock rate of up to 33 MHz, providing a powerful performance that is several times faster than the traditional 8051 microcontroller.
  • Expanded Memory: It comes with 64KB of in-system programmable Flash memory, ensuring ample space for complex applications and the ability to update firmware in the field.
  • Dual Data Pointers: For faster data movement, the microcontroller includes dual data pointers that can significantly reduce code overhead and increase throughput.
  • Flexible Power Management: It features a wide operating voltage range from 2.7V to 5.5V, allowing for versatile power management and compatibility with a variety of digital systems.
  • Multiple Communication Interfaces: The device includes a full-duplex serial port, three 16-bit timer/counters, and dedicated I/O ports to facilitate multiple communication protocols and peripheral connections.
  • Enhanced Interrupt System: An improved interrupt system with two priority levels helps ensure responsive and reliable system behavior.

Applications

The DS89C450-QNG is ideal for a range of applications, including industrial control systems, telecommunications, consumer electronics, and automotive systems. Its speed and memory capabilities make it particularly well-suited for tasks that require quick data processing and real-time control.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS89C450-QNG is designed with rigorous quality control and reliability standards in mind, ensuring that it meets the demands of the most critical embedded systems. With its robust feature set and Maxim's reputation for excellence, the DS89C450-QNG is a premier choice for designers looking to enhance the performance and capabilities of their embedded solutions.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess