EN
  • EN
  • DE

DS9120Q+

Part No DS9120Q+
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description TDFN SOCKET BOARDS FOR EVALUATIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Maxim Integrated
Package Bulk
Product Status Active
Accessory Type Socket Board
For Use With/Related Products 1-Wire® Devices
Base Product Number DS9120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1032921-DS9120Q+
Ultra Librarian 3D Model Ultra Librarian DS9120Q+ CAD Model

Description

The Maxim Integrated DS9120Q+ is a state-of-the-art, high-performance socket for secure iButton® devices. This socket is designed to facilitate easy and reliable connections between iButton data carriers and the host system they are interfacing with. The DS9120Q+ is a crucial component in systems where data integrity and security are paramount.

Key Features

  • Quality Contact: The DS9120Q+ features a high-quality, panel-mount socket designed to make a solid and durable connection with iButton devices.
  • Versatility: It is compatible with all standard iButton sizes, making it a versatile option for a wide range of applications.
  • Durability: Constructed with rugged materials, the DS9120Q+ is built to withstand the rigors of frequent use in various environments, including industrial settings.
  • Easy Installation: The socket is designed for quick and easy installation, ensuring minimal downtime during setup or maintenance.
  • Enhanced Data Integrity: With its reliable connectivity, the DS9120Q+ helps to ensure data integrity when transferring information to and from iButton devices.

Applications

The DS9120Q+ is ideal for a variety of applications, particularly where secure and reliable data transfer is required. It is commonly used in:

  • Access control systems
  • Asset tracking
  • Data loggers
  • Point-of-sale systems
  • Identification and authentication solutions

Technical Specifications

The DS9120Q+ socket is engineered to meet the rigorous demands of secure data operations. It supports the 1-Wire® protocol and provides a dependable connection interface for iButton devices. The socket's design ensures that iButton devices are held firmly in place, providing consistent data communication.

Conclusion

Maxim Integrated's DS9120Q+ socket stands out as a reliable and efficient solution for connecting iButton devices to host systems. Its robust construction, ease of installation, and compatibility with various iButton sizes make it an indispensable component for any application where secure and precise data management is necessary.

You May Also Be Interested in

Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess