EN
  • EN
  • DE

DS9502P+T&R

Part No DS9502P+T&R
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description ESD Suppressor Zener 27KV 6-Pin TSOC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Zener
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Breakdown Voltage 9 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 2
Number of Pins 6
Number of Unidirectional Channels 1
Power Line Protection No
Radiation Hardening No
Reverse Standoff Voltage 7.5 V
RoHS Compliant
Termination SMD/SMT
Voltage Rating (DC) 7.5 V
Win Source Part Number 1010737-DS9502P+T&R
Categories TVS - Diodes
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS9502P+T&R CAD Model

Description

The DS9502P+T&R from Maxim Integrated is a robust, high-performance chip designed for a variety of applications that require reliable protection against overvoltage transients. This component is part of Maxim's extensive range of protective devices tailored to safeguard sensitive electronics from electrical threats such as power surges and spikes.

Key Features

  • Transient Voltage Suppression: The DS9502P+T&R is engineered to provide transient voltage suppression, ensuring that voltage spikes do not damage connected circuitry.
  • High Energy Absorption: With its ability to absorb high-energy transients, this device is ideal for protecting against severe electrical disturbances.
  • Low Capacitance: The low capacitance of the DS9502P+T&R minimizes signal attenuation, making it suitable for use in high-speed data lines without compromising signal integrity.
  • Surface-Mount Package: Available in a compact surface-mount package, it is designed for easy integration into a wide range of electronic assemblies.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances Directive, making it compliant with environmental standards and safe for use in various markets.

Applications

The DS9502P+T&R is versatile and can be used in multiple applications where overvoltage protection is critical. These include:

  • Telecommunication Systems
  • Industrial Controls
  • Networking Equipment
  • Consumer Electronics
  • Portable Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS9502P+T&R is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. When selecting the DS9502P+T&R for your design, you can trust that you are choosing a product that will provide robust protection and enhance the longevity of your electronic devices.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess