EN
  • EN
  • DE

IC0400K778BF+

Part No IC0400K778BF+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 32-bit USIP RISC 256KB Flash 256-Pin CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
Interface I2C, SPI, UART
Max Frequency 96 MHz
Maximum Operating Temperature 85 °C
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 256
Number of Programmable I/O 32
Number of Timers/Counters 4
Number of UART Channels 4
Radiation Hardening No
RAM Size 128 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1067177-IC0400K778BF+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC0400K778BF+ CAD Model

Description

The IC0400K778BF+ is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This component is part of Maxim's extensive portfolio of integrated circuits that cater to a wide range of applications across various industries, including automotive, industrial, healthcare, consumer, and telecommunications.

The IC0400K778BF+ is meticulously engineered to deliver exceptional reliability and functionality. It is built with cutting-edge technology, ensuring that it meets the stringent requirements of modern electronic systems. This integrated circuit is commonly utilized in applications that require precision and efficiency, such as power management, signal processing, data conversion, and more.

With its compact form factor, the IC0400K778BF+ is designed for space-constrained applications, offering a high level of integration to minimize the footprint on the printed circuit board (PCB). This feature is particularly beneficial for portable and wearable devices where space is at a premium.

The IC0400K778BF+ boasts a wide operating temperature range, making it suitable for demanding environments. This ensures that the device can maintain its performance even under extreme conditions, which is critical for applications in industrial and automotive sectors.

Maxim Integrated's commitment to quality is evident in the IC0400K778BF+, which undergoes rigorous testing to ensure that it meets the company's high standards for durability and performance. Customers can trust in the reliability of this integrated circuit, which is designed to provide a long operational lifespan even in the most challenging applications.

In summary, the IC0400K778BF+ from Maxim Integrated is a versatile and reliable integrated circuit that offers high performance, durability, and a compact size. Its robust design and advanced technology make it an ideal choice for engineers and designers looking to incorporate a dependable component into their electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess