EN
  • EN
  • DE

ICL7117CMH

Part No ICL7117CMH
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type ADC
Resolution (Bits) 3.5 Digit
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 51809-ICL7117CMH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7117CMH CAD Model

Description

Maxim Integrated ICL7117CMH Product Description

The ICL7117CMH is a high-performance, low-power, 3 1/2 digit analog-to-digital converter (ADC) integrated circuit brought to you by Maxim Integrated. This precision device is designed to provide a simple and effective solution for digital readout of analog signals, making it an ideal choice for a wide range of applications such as digital voltmeters, temperature measurement systems, and other instrumentation devices.

Key to the ICL7117CMH's functionality is its ability to directly drive a multiplexed 7-segment LED display without the need for external drivers. This capability simplifies the design and reduces the overall component count, which is beneficial for compact and cost-effective product designs. The chip incorporates a built-in seven segment decoders, display drivers, a reference, and a clock, streamlining the development process for engineers.

The ICL7117CMH operates with a dual-slope integration method that ensures excellent noise rejection and a stable display. The converter features auto-zero to less than 10µV, zero drift of less than 1µV/°C, input bias current of 10pA max, and roll-over error of less than one count. These specifications demonstrate the chip's high precision and reliability in measurement tasks.

With a guaranteed zero reading for 0V input on all scales, this ADC provides true differential input and differential reference input, allowing for flexible interfacing with different sensor types. The ICL7117CMH is designed to operate over a wide power supply range, from 5V to 40V, which is a significant advantage for systems that must work within varying power environments.

Maxim Integrated's commitment to quality ensures that the ICL7117CMH meets the stringent requirements of industrial and commercial applications. Its robust design is encapsulated in a 40-pin MQFP (Metal Quad Flat Pack) package, which is known for its durability and ease of mounting on printed circuit boards.

In summary, the ICL7117CMH from Maxim Integrated is a versatile, easy-to-use ADC that offers precision measurement capabilities, integrated display driving, and a robust package, making it an excellent choice for developers looking to enhance their digital measurement systems.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess