Maxim Integrated ICL7611BCPA+ Precision Op-Amp
The ICL7611BCPA+ from Maxim Integrated is a high-performance, CMOS operational amplifier designed to provide a perfect blend of power efficiency and accuracy. This precision op-amp is ideally suited for battery-powered applications and portable devices due to its low power consumption and compact PDIP-8 packaging.
Key Features
- Low Power Consumption: The ICL7611BCPA+ is designed for low power operation, drawing minimal current that extends battery life in portable devices.
- High Input Impedance: With a very high input impedance, this op-amp minimizes the loading effect on input sources, preserving signal integrity.
- Single Supply Operation: Capable of operating from a single supply voltage, this component offers great versatility and simplifies power supply design.
- Low Input Bias Current: The low input bias current of the ICL7611BCPA+ makes it suitable for high-impedance sensor amplification and precise data acquisition applications.
- Stable with Capacitive Loads: This operational amplifier is stable with capacitive loads, which is essential for applications involving A/D converters, sample-and-hold circuits, and buffer amplifiers.
Applications
The ICL7611BCPA+ is a versatile component that can be used in a variety of applications. Its precision and low power consumption make it an excellent choice for:
- Battery-powered devices
- Portable instrumentation
- Data acquisition systems
- Analog filters
- Photo diode pre-amplifiers
- Medical devices
Maxim Integrated's commitment to quality ensures that the ICL7611BCPA+ op-amp delivers consistent performance and reliability. Whether you're designing a new piece of portable medical equipment or upgrading an existing battery-operated sensor, the ICL7611BCPA+ offers the precision and efficiency you need.
Technical Specifications
- Package/Case: PDIP-8
- Number of Channels: 1 Channel
- Supply Voltage - Max: 16 V
- Supply Voltage - Min: 4.5 V
- Operating Temperature: -40°C to +85°C
With its exceptional balance of power efficiency and precision, the ICL7611BCPA+ from Maxim Integrated stands out as a top choice for designers looking for a reliable op-amp that won't compromise on performance in power-sensitive applications.