EN
  • EN
  • DE

ICL7621ACPA+

Part No ICL7621ACPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 480KHZ RRO 8DIP / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.016 V/μs
GBP - Gain Bandwidth Product 480kHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Operating Supply Current 100μA
Dual Supply Voltage (±) 2 V ~ 16 V, ±1 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 776327-ICL7621ACPA+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7612
Introduction Date April 01, 1985
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICL7621ACPA+ CAD Model

Description

Maxim Integrated ICL7621ACPA+ Dual Operational Amplifier

The ICL7621ACPA+ from Maxim Integrated is a high-performance, dual operational amplifier that offers a perfect blend of features suitable for a wide range of applications. Its design focuses on providing low power consumption without compromising on the quality of performance, making it an ideal choice for battery-powered devices and energy-efficient electronics.

Key Features:

  • Low Power Consumption: The ICL7621ACPA+ is designed for minimal power usage, which extends the battery life of portable devices and reduces power costs for fixed installations.
  • Wide Operating Voltage Range: It operates across a broad voltage range from 2V to 16V, accommodating various power supply configurations and ensuring flexibility in design.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity and making the device suitable for high-impedance sensor applications.
  • Low Input Bias Current: This feature is particularly important in precision applications, as it reduces error and improves the overall accuracy of the system.
  • Low Offset Voltage: The low offset voltage of the ICL7621ACPA+ ensures that the output is as close to the true signal as possible, which is critical for precision amplification tasks.
  • Dual Amplifier Design: With two operational amplifiers in a single package, this component saves space on the PCB and simplifies the design process by reducing the number of separate components needed.

Applications:

The ICL7621ACPA+ is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Test Equipment
  • Analog Filters
  • Data Acquisition Systems
  • Battery-Operated Devices
  • Audio Electronics

Maxim Integrated's commitment to quality ensures that the ICL7621ACPA+ operational amplifier is reliable and consistent in performance. Its dual op-amp configuration, combined with its low power consumption and wide voltage range, makes it a smart choice for designers looking to create efficient and precise electronic systems.

Ordering Information:

The ICL7621ACPA+ is available in a PDIP-8 package and can be ordered through Maxim Integrated's authorized distributors. For detailed specifications and application support, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess