EN
  • EN
  • DE

ICL7642BMJD

Part No ICL7642BMJD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.6V/µs
Gain Bandwidth Product 1.4 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 5 mV
Current - Supply 1mA (x4 Channels)
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number ICL7642
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 600679-ICL7642BMJD
Ultra Librarian 3D Model Ultra Librarian ICL7642BMJD CAD Model

Description

The ICL7642BMJD from Maxim Integrated is a high-performance, monolithic CMOS operational amplifier (op-amp). This device is designed for a wide range of applications, including process control, data acquisition systems, battery-powered devices, and audio amplification, where low power consumption and high precision are crucial.

Key Features

  • Low Power Consumption: The ICL7642BMJD is optimized for low power operations, making it ideal for portable and battery-powered applications where efficiency is a priority.
  • High Precision: With its precise performance characteristics, this op-amp provides excellent accuracy and stability, which are essential for sensitive electronics and instrumentation.
  • Single or Dual Supply Operation: It can operate from a single supply as low as 4.5V or up to 15V, or from dual supplies for more flexibility in various circuit designs.
  • Output Swing to Ground: The output can swing to the ground level, allowing for direct driving of analog-to-digital converters (ADCs) and other ground-referenced devices.
  • Low Input Bias Current: The op-amp features a low input bias current, which minimizes errors in high impedance circuits and makes it suitable for integrators, photodiode amplifiers, and other precision applications.
  • Enhanced Durability: The ICL7642BMJD is encapsulated in a robust package that ensures long-term reliability even in demanding environments.

Applications

The versatility of the ICL7642BMJD allows it to be used in a variety of applications. Some of the most common uses include:

  • Portable Instrumentation
  • Process and Temperature Control Systems
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Battery-Powered Devices
  • Audio Amplification and Processing

Conclusion

In conclusion, the ICL7642BMJD operational amplifier from Maxim Integrated stands out for its low power requirements, high precision, and flexibility in supply voltage. Its ability to swing its output to ground level, coupled with its low input bias current, makes it an excellent choice for a wide array of electronic applications. The robust packaging ensures that it will continue to perform reliably, even under harsh conditions, making it a valuable component for designers and engineers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess