EN
  • EN
  • DE

ICL7650

Part No ICL7650
Manufacturer Maxim Integrated
Description Chopper-Stabilized Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1183374-ICL7650
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7650 CAD Model

Description

The ICL7650 from Maxim Integrated is a high-performance, chopper-stabilized operational amplifier designed to provide ultra-low offset voltage and drift characteristics. This precision op-amp is particularly well-suited for applications requiring long-term stability and low noise, such as instrumentation, medical equipment, and precision data acquisition systems.

Key Features

  • Ultra-Low Offset Voltage: The ICL7650 offers an exceptionally low input offset voltage, typically 1µV, which is ideal for precision applications.
  • Low Offset Voltage Drift: With a drift of typically 0.01µV/°C, the ICL7650 ensures stable performance over a wide temperature range, making it reliable for critical applications.
  • Low Noise: The device provides low noise operation, which is essential for sensitive measurement and control systems.
  • Low Input Bias Current: The low input bias current of the ICL7650 minimizes errors in high impedance circuits.
  • No External Components Required: The ICL7650 is designed to operate without the need for external components, simplifying design and reducing board space.

Applications

  • Instrumentation Amplifiers
  • Precision Data Acquisition Systems
  • Medical Equipment
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Industrial Process Controls

The ICL7650 is available in several package options, including the standard 8-pin DIP and SOIC packages, providing flexibility for various design requirements. Its low power consumption and wide supply voltage range make it suitable for battery-operated and portable devices as well.

Maxim Integrated's commitment to quality and reliability ensures that the ICL7650 operational amplifier meets the stringent demands of high-precision electronic systems. With its combination of features, the ICL7650 stands out as a premier choice for designers looking to enhance the accuracy and stability of their applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess