EN
  • EN
  • DE

ICL7660ISA+

Part No ICL7660ISA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 20MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ICL7660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874187-ICL7660ISA+
Ultra Librarian 3D Model Ultra Librarian ICL7660ISA+ CAD Model

Description

Maxim Integrated ICL7660ISA+ Voltage Converter

The ICL7660ISA+ is a highly efficient, monolithic, CMOS voltage converter manufactured by Maxim Integrated. This device is engineered to convert a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage with minimal external components and design complexity. Its versatility and ease of use make it an ideal choice for a wide array of applications, including battery-powered devices, portable instruments, and power supply design.

At the core of the ICL7660ISA+ is a series of oscillators that generate a square wave at a frequency of 10kHz, which drives a set of four internal MOSFET switches. These switches work in conjunction with an external capacitor to perform the voltage conversion. The simplicity of this charge-pump converter allows for a compact design, as it only requires two external non-critical capacitors to function. This feature is particularly beneficial for space-constrained applications.

The ICL7660ISA+ offers an impressive power efficiency, which is crucial for battery-operated devices where power conservation is paramount. It also features a low power consumption of 1.5mA (typical) when unloaded, further enhancing its suitability for portable applications. Additionally, the device is capable of delivering an output current of up to 20mA with a voltage conversion efficiency of 99.9% under no-load conditions, making it a robust choice for driving small loads.

One of the key advantages of the ICL7660ISA+ is its ease of use. It comes in a standard 8-pin SOIC package, which is widely used and easy to integrate into various circuit designs. The device's reliability is backed by Maxim Integrated's reputation for producing high-quality semiconductor products.

In summary, the ICL7660ISA+ voltage converter from Maxim Integrated is a compact, efficient, and easy-to-use solution for generating a negative voltage from a positive input. Its low power consumption, minimal external component requirement, and ability to drive small loads make it an excellent choice for designers looking to incorporate a negative voltage supply into their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess