EN
  • EN
  • DE

ICL7663AIJA

Part No ICL7663AIJA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR PROGRAMMABLE VOLT / Linear Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 151892-ICL7663AIJA
Ultra Librarian 3D Model Ultra Librarian ICL7663AIJA CAD Model

Description

Maxim Integrated ICL7663AIJA Voltage Regulator

The ICL7663AIJA is a versatile and efficient CMOS voltage regulator designed and manufactured by Maxim Integrated, a trusted leader in the development of analog and mixed-signal products. This device is specifically engineered to provide a reliable and stable voltage supply for a wide range of electronic applications, making it a popular choice among engineers and designers for its robust performance and ease of use.

Featuring a programmable output voltage, the ICL7663AIJA can be set up to deliver a regulated output from 1.3V up to 16V, which allows for flexibility in various circuit designs. It is capable of sourcing up to 40mA of output current, which is suitable for low-power devices and can be an ideal solution for battery-powered applications where power efficiency is critical.

The ICL7663AIJA comes in a metal can package, denoted by the "JA" suffix, which offers excellent thermal performance and durability. This package is well-suited for environments where ruggedness is required, and the device's small footprint makes it an excellent choice for space-constrained applications.

One of the key features of the ICL7663AIJA is its low quiescent current, which helps to extend battery life in portable devices. Additionally, the device includes protection features such as thermal shutdown and current limiting to safeguard the voltage regulator and the connected load from potential damage caused by overcurrent or excessive heat conditions.

Applications for the ICL7663AIJA are diverse and include portable instruments, battery chargers, power supply modules, and other electronic devices that require a stable and efficient voltage source. The regulator's ease of integration, combined with Maxim Integrated's reputation for quality and reliability, makes the ICL7663AIJA a smart choice for designers looking to enhance the performance and longevity of their electronic products.

Overall, the Maxim Integrated ICL7663AIJA voltage regulator is a compact, efficient, and reliable solution for a variety of power management challenges, offering the performance and flexibility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6359 $58.1744
39+ $2.9834 $116.3526
60+ $2.8910 $173.4600
83+ $2.7974 $232.1842
107+ $2.7039 $289.3173
143+ $2.4243 $346.6749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess