EN
  • EN
  • DE

ICL7664AITV

Part No ICL7664AITV
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR PROGRAMMABLE VOLT / Linear Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1164531-ICL7664AITV
Ultra Librarian 3D Model Ultra Librarian ICL7664AITV CAD Model

Description

Maxim Integrated ICL7664AITV Voltage Converter

The ICL7664AITV from Maxim Integrated is a highly efficient voltage converter designed to address the needs of low-power electronic applications. This integrated circuit (IC) is specifically engineered to convert a positive voltage into a corresponding negative voltage with minimal power loss, making it an ideal choice for battery-operated devices, portable instrumentation, and any application requiring a compact and reliable power conversion solution.

The device features a simple, yet robust design, which allows for easy integration into a variety of electronic systems. It operates over a wide input voltage range, ensuring versatility across different power supply configurations. The ICL7664AITV is capable of delivering a stable output, maintaining precise voltage levels critical for sensitive electronic components.

One of the key advantages of the ICL7664AITV is its low quiescent current, which contributes to the extended battery life of portable devices. This characteristic, combined with its high conversion efficiency, makes the ICL7664AITV an energy-saving solution that can help reduce the overall power consumption of the system it is used in.

The compact package of the ICL7664AITV allows for a minimal footprint on printed circuit boards (PCBs), providing designers with more space for other critical components. Additionally, the IC's thermal performance is optimized for reliable operation under varying load conditions and across a broad temperature range.

For ease of implementation, the ICL7664AITV requires only a few external components, which simplifies the design process and accelerates product development. Its built-in protection features, such as over-temperature shutdown and current limiting, ensure safe operation and contribute to the longevity of the end product.

In summary, the Maxim Integrated ICL7664AITV offers a practical and cost-effective solution for generating a negative voltage rail in a wide array of electronic applications. With its high efficiency, low power consumption, and space-saving design, this voltage converter is an excellent choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess