EN
  • EN
  • DE
  • IT

ICL7665CSA+

Part No ICL7665CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR LP W/DET 8-SOIC / Processor Supervisor 1.3V/1.3V 2 Active High/Open Drain 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776356-ICL7665CSA+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7665
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ICL7665CSA+ CAD Model

Description

Maxim Integrated ICL7665CSA+ Over/Under Voltage Detector

The ICL7665CSA+ is a robust over/under voltage detector designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This precision voltage monitoring device is engineered to provide reliable protection for your electronic circuits by monitoring the supply voltage and alerting the system in the event of an overvoltage or undervoltage condition.

Encased in a compact 8-pin SOIC package, the ICL7665CSA+ is suitable for a wide array of applications where voltage monitoring is critical, such as power supply systems, battery-operated devices, and portable consumer electronics. Its versatile design allows it to be used with dual or single supply voltages, making it a flexible choice for various circuit configurations.

Key Features:

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating different types of systems and ensuring compatibility with a broad spectrum of power sources.
  • Dual Voltage Detectors: It comes equipped with two independent voltage detectors, allowing simultaneous monitoring of both overvoltage and undervoltage conditions, enhancing system reliability and safety.
  • Adjustable Thresholds: Threshold voltages are externally adjustable, providing designers with the flexibility to set precise voltage limits according to the specific requirements of their applications.
  • Low Power Consumption: Designed for efficiency, the ICL7665CSA+ boasts a low power consumption, which is particularly beneficial for battery-powered devices where energy conservation is paramount.
  • Output Configuration: The device features an open-drain output for each detector, offering the convenience of interfacing with other components or systems and allowing for easy integration into a variety of circuit designs.

The ICL7665CSA+ from Maxim Integrated is a testament to the company's commitment to high-quality, reliable components. Its precision voltage monitoring capabilities ensure that your electronics are safeguarded against potentially damaging voltage fluctuations, contributing to the longevity and stability of your products.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1421 $66.2736
39+ $3.3983 $132.5337
59+ $3.2922 $194.2398
82+ $3.1862 $261.2684
105+ $3.0801 $323.4105
141+ $2.7618 $389.4138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess