EN
  • EN
  • DE

ICL7665CSA+T

Part No ICL7665CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor Voltage Monitor with Dual Over/Undervoltage Detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 471 mW
Max Supply Current 15 µA
Max Supply Voltage 16 V
Manufacturer Package Identifier S8+4
Min Operating Temperature 0 °C
Min Supply Voltage 1.6 V
Mount Surface Mount
Number of Monitored Inputs 2
Number of Pins 8
Number of Voltages Monitored 2
Operating Supply Current 15 µA
Overvoltage Threshold 1.4 V
Radiation Hardening No
Reset Active High
RoHS Compliant
Type Multi-Voltage Supervisor, Voltage Detector
Undervoltage Threshold 1.2 V
Watchdog Timer No
Win Source Part Number 989101-ICL7665CSA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7665CSA+T CAD Model

Description

Maxim Integrated ICL7665CSA+T Voltage Supervisor

The ICL7665CSA+T from Maxim Integrated is a sophisticated voltage supervisor device designed to monitor power supply operation and provide a reliable solution for system protection. This integrated circuit is specifically engineered to detect overvoltage and undervoltage conditions, ensuring that your electronic equipment operates within safe voltage levels. It is a crucial component for a wide range of applications, including computers, controllers, and battery-powered devices.

With its compact surface-mount package, the ICL7665CSA+T is ideal for space-constrained applications. It is available in an 8-pin SOIC package, which is widely used in the industry and compatible with standard PCB manufacturing processes. This device operates over a broad voltage range and offers a high degree of precision, making it suitable for monitoring critical functions in complex electronic systems.

The ICL7665CSA+T features two independently programmable voltage detectors, which provide maximum flexibility for different voltage thresholds. These detectors can be set to monitor positive and negative supplies, which is particularly beneficial for dual-supply systems. When a fault condition is detected, the ICL7665CSA+T responds quickly, activating its output to signal the fault condition and initiate appropriate system responses, such as shutdown sequences or alarms.

The device boasts a low power consumption, making it an excellent choice for portable and battery-operated devices where power efficiency is paramount. Its temperature range allows for operation in various environments, ensuring reliability and performance under different conditions.

Maxim Integrated's ICL7665CSA+T also includes features such as a debounced manual reset input, which allows for a manual system reset, and an internal hysteresis that prevents output chatter around the threshold voltage. These features contribute to the overall stability and robustness of the systems in which it is used.

In summary, the ICL7665CSA+T is a highly reliable, versatile voltage supervisor that offers critical protection for electronic systems, ensuring they operate safely and effectively. Its small footprint, precision monitoring capabilities, and low power consumption make it an excellent choice for designers looking to enhance system integrity and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,379 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess