EN
  • EN
  • DE
  • IT

ICM7211AMIQH+D

Part No ICM7211AMIQH+D
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LCD Driver 44-PLCC (16.59x16.59)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name ICM7211
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 28
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920791-ICM7211AMIQH+D
Ultra Librarian 3D Model Ultra Librarian ICM7211AMIQH+D CAD Model

Description

The ICM7211AMIQH+D is a robust, high-performance LCD (Liquid Crystal Display) driver integrated circuit produced by Maxim Integrated, designed to offer a versatile solution for displaying alphanumeric characters on multiplexed LCD panels. This driver IC is particularly well-suited for applications that require clear and crisp display outputs such as handheld instruments, control panels, and any device that benefits from a digital readout.

At the heart of the ICM7211AMIQH+D's functionality is its ability to directly drive a 4-digit, 7-segment, multiplexed LCD with minimal external components required. This feature simplifies the design and reduces the overall bill of materials for the product it's being used in. The IC is capable of decoding a 4-bit binary input into the necessary signals to drive each segment of the LCD, thereby making it highly compatible with most microprocessors and digital systems.

One of the key advantages of the ICM7211AMIQH+D is its built-in memory, which holds the digit information and ensures that the display remains constant without requiring continuous refresh from the processor. This reduces the processing overhead and allows the CPU to perform other tasks, improving the efficiency of the overall system. Additionally, the IC features an adjustable multiplex rate, which provides designers with the flexibility to optimize the display for various viewing conditions.

The device operates over a wide voltage range and offers low power consumption, making it an excellent choice for battery-operated devices. It is available in a 28-pin, wide-body SO package, ensuring ease of integration into a variety of design layouts. Maxim Integrated's commitment to quality means that the ICM7211AMIQH+D is designed to meet the rigorous demands of industrial and consumer applications alike.

Overall, the ICM7211AMIQH+D LCD driver from Maxim Integrated is a reliable and efficient solution for developers looking to implement a high-quality display interface in their products. Its ease of use, coupled with its powerful features, makes it an ideal choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3481
Harris Corporation
ALPHANUMERIC LCD DISPLAY DRIVER / LCD Driver 40-PDIP
Lowest to $7.3050
Maxim Integrated
IC DRVR 3 1/2 DIGIT 44MQFP
Lowest to $24.4504
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
Rohm Semiconductor
IC POWER SUPPLY 40-SSOP / Driver
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $53.1163
Rohm Semiconductor
IC LCD DVR MULTI 31X4COM 48-VBGA
Lowest to $4.4876
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $56.8455
ON Semiconductor
IC DISPLAY CTLR ON SCRN 80SQFP / Driver
Lowest to $10.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess