EN
  • EN
  • DE

MAX138CMH+

Part No MAX138CMH+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 3 1/2 DIGIT 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tray
Product Status Active
Display Type LCD
Digits or Characters A/D 3.5 Digits
Current - Supply 200 µA
Voltage - Supply 2.5V ~ 7V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number MAX138
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701296-MAX138CMH+
Ultra Librarian 3D Model Ultra Librarian MAX138CMH+ CAD Model

Description

The MAX138CMH+ is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a brand renowned for its innovative and reliable semiconductor products. This precision ADC is designed to deliver exceptional accuracy and ease of use in a compact 24-pin QSOP package, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Multi-Channel Flexibility: With 8 independently configurable input channels, the MAX138CMH+ allows for versatile interfacing with sensors and signals, providing great design flexibility.
  • High Resolution: The 12-bit resolution ensures fine-grain data conversion, enabling precise measurements critical for sensitive applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a single +5V supply, minimizing power requirements without compromising performance.
  • Fast Conversion Rate: It offers a fast conversion rate of up to 133ksps, allowing for real-time data processing and control.
  • Integrated Features: The device includes a sample-and-hold amplifier, a precision voltage reference, and a clock oscillator, reducing the need for external components and simplifying the overall design.

Applications

The MAX138CMH+ is versatile and can be used in a variety of applications, including:

  • Industrial process controls
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Remote sensors

Technical Specifications

  • Resolution: 12-bit
  • Number of Channels: 8
  • Conversion Rate: Up to 133ksps
  • Supply Voltage: +5V
  • Package Type: 24-pin QSOP

The MAX138CMH+ ADC from Maxim Integrated stands out for its combination of high precision, multi-channel capability, and low power consumption, making it an excellent choice for designers seeking a reliable and efficient data conversion solution.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8307 $65.4921
7+ $17.9129 $125.3903
10+ $17.3527 $173.5270
14+ $16.7937 $235.1118
18+ $16.2335 $292.2030
24+ $14.5542 $349.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess