EN
  • EN
  • DE

LC74735NWH-9817-E

Part No LC74735NWH-9817-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DISPLAY CTLR ON SCRN 80SQFP / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Base Product Number LC74735
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176478-LC74735NWH-9817-E
Ultra Librarian 3D Model Ultra Librarian LC74735NWH-9817-E CAD Model

Description

The LC74735NWH-9817-E is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is engineered to cater to a wide array of applications that require high-performance signal processing and control functionalities. The LC74735NWH-9817-E is part of ON Semiconductor's commitment to delivering energy-efficient, reliable, and advanced semiconductor products.

Key Features

  • High Integration: The LC74735NWH-9817-E integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Energy Efficiency: Designed with ON Semiconductor’s cutting-edge technology, this IC offers low power consumption, making it ideal for battery-powered devices and applications that require energy-saving capabilities.
  • Reliability: ON Semiconductor is known for its high-quality products, and the LC74735NWH-9817-E is built to meet stringent industry standards, ensuring reliable performance over its lifespan.
  • Advanced Signal Processing: This IC is capable of handling complex signal processing tasks with ease, providing accurate and efficient processing for a variety of signals.

Applications

The versatility of the LC74735NWH-9817-E makes it suitable for a wide range of applications. It is commonly used in:

  • Audio and video equipment
  • Automotive systems
  • Industrial control units
  • Communication devices
  • Consumer electronics

Technical Specifications

The technical specifications of the LC74735NWH-9817-E include a robust operating temperature range and compatibility with various types of external components. It is packaged in a manner that ensures ease of integration into circuit boards and systems.

Conclusion

The LC74735NWH-9817-E from ON Semiconductor represents a blend of innovation, efficiency, and reliability. It is a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that meet the evolving needs of the technology industry. Whether for consumer electronics or industrial applications, the LC74735NWH-9817-E is an excellent choice for designers looking to leverage high-quality and performance in their products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0517 $63.3619
16+ $7.4278 $118.8448
25+ $7.1957 $179.8925
34+ $6.9635 $236.7590
43+ $6.7313 $289.4459
58+ $6.0349 $350.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess