EN
  • EN
  • DE

SY10EL16VFZG TR

Part No SY10EL16VFZG TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VFZG TR,SY10EL16VFZGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256402-SY10EL16VFZG TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VFZG TR CAD Model

Description

Product Overview: SY10EL16VFZG TR from Microchip Technology

The SY10EL16VFZG TR is a high-performance differential receiver/translator designed by Microchip Technology, a leader in the semiconductor industry. This device is part of the precision edge product family and is tailored for use in systems that require high-speed data reception and translation with minimal skew and propagation delay.

Key Features

  • High-Speed Performance: The SY10EL16VFZG TR is capable of handling data rates up to 5 Gb/s, making it suitable for demanding applications that require rapid data processing.
  • Differential Inputs: This device features differential PECL inputs, which provide improved noise immunity and allow for longer cable lengths compared to single-ended signals.
  • Fail-Safe Function: It includes a fail-safe function that ensures a logic high output under conditions of input open or short.
  • Power Supply: The product operates from a 3.3V or 5V power supply, providing flexibility in various system designs.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the SY10EL16VFZG TR is designed to perform reliably in a wide range of environmental conditions.

Applications

The SY10EL16VFZG TR is ideally suited for applications that require high-speed data transmission and conversion, such as:

  • Automated Test Equipment (ATE)
  • High-speed communication systems
  • Backplane data transmission
  • Networking and telecommunication equipment
  • Fiber-optic systems

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The SY10EL16VFZG TR is no exception and is manufactured under stringent controls to ensure it meets industry standards and customer expectations. It is available in a compact TSSOP-8 package and is also RoHS compliant, minimizing environmental impact.

Ordering Information

The part number SY10EL16VFZG TR signifies the tape and reel packaging option, which is suitable for automated assembly processes. For detailed ordering and shipping information, customers can contact Microchip Technology's sales representatives or authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess