EN
  • EN
  • DE

SSTV16859MTDX

Part No SSTV16859MTDX
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC REG 13BIT DUAL SSTL-2 64TSSOP  /  Registered Buffer with SSTL_2 Compatible I/O for DDR IC 64-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr onsemi
Series 74SSTV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 13, 26
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number SSTV1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256313-SSTV16859MTDX
Ultra Librarian 3D Model Ultra Librarian SSTV16859MTDX CAD Model

Description

ON Semiconductor SSTV16859MTDX: A High-Performance Logic Translator

The ON Semiconductor SSTV16859MTDX is a cutting-edge logic translator designed to address the needs of high-speed signal transmission with a focus on low-voltage applications. This device is an integral component for modern electronic systems that require a seamless interface between different voltage domains.

Key Features:

  • High-Speed Translation: The SSTV16859MTDX offers high-speed translation capabilities, making it suitable for applications that demand quick data transfer rates.
  • Wide Voltage Range: It operates across a wide voltage range, accommodating various logic levels and ensuring compatibility with multi-voltage systems.
  • Low Power Consumption: Designed with power efficiency in mind, this translator consumes minimal power, which is crucial for battery-powered devices.
  • Bus Hold Function: The inclusion of a bus hold function prevents floating inputs, which can lead to undefined logic states and increased power consumption.

Applications:

The ON Semiconductor SSTV16859MTDX is versatile and can be employed in a variety of applications, including:

  • Mobile and Portable Devices
  • Computing and Data Storage
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications:

The SSTV16859MTDX boasts impressive technical specifications that make it an optimal choice for high-performance systems:

  • Package: The device comes in a TSSOP package that is conducive to space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Compliance: The product adheres to strict industry standards, including RoHS compliance, which underscores ON Semiconductor's commitment to environmental responsibility.

Overall, the SSTV16859MTDX from ON Semiconductor is a sophisticated logic translator that provides reliable performance, power efficiency, and the flexibility required for today's electronic devices. Its ability to interface between different logic levels makes it an indispensable component in the design of complex multi-voltage systems.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess