EN
  • EN
  • DE

ICM7218AIQI+T

Part No ICM7218AIQI+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 8DIGIT 28PLCC / LED Driver 64 Segment 950uA Supply Current 28-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Display Type LED
Configuration 7 Segment
Interface Serial
Digits or Characters 8 Digits
Operating Supply Current 250μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 776372-ICM7218AIQI+T
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7218
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7218AIQI+T CAD Model

Description

Maxim Integrated ICM7218AIQI+T LED Display Driver

The Maxim Integrated ICM7218AIQI+T is a high-performance, compact LED display driver designed to manage up to eight digits of 7-segment numeric displays with minimal interface requirements. This versatile integrated circuit is ideal for applications that require clear and bright numeric output such as in control panels, instrumentation displays, digital clocks, and other consumer electronics that benefit from numeric readouts.

One of the key features of the ICM7218AIQI+T is its ability to interface directly with a microprocessor, effectively offloading the work of running the display. It accepts data in either parallel or serial format, allowing for flexibility in system design and simplifying the task of connecting the display to the rest of the system. The device can operate with common cathode or common anode LED displays, which provides further versatility for different types of display configurations.

The driver includes an on-board BCD to 7-segment decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM to store each digit. It can be programmed to display from 0 to 8 digits, and includes a blanking control pin for power-saving purposes. The ICM7218AIQI+T operates over a wide voltage range and offers a high level of integration, which can help reduce the overall parts count and system complexity.

Maxim Integrated has designed the ICM7218AIQI+T to be highly reliable and robust, making it suitable for demanding applications. The device is packaged in a 28-pin, slim quad flat package (SQFP), which allows for a compact PCB footprint. Moreover, the ICM7218AIQI+T supports a wide temperature range, making it appropriate for industrial environments where temperature extremes may be encountered.

Overall, the ICM7218AIQI+T LED display driver from Maxim Integrated is an excellent choice for designers looking to implement a reliable, easy-to-use numeric display interface in their products. Its combination of features and flexibility make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
NXP / Nexperia
Driver
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
NXP / Nexperia
Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess