EN
  • EN
  • DE

ICM7218BIQI+

Part No ICM7218BIQI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 8DIGIT 28PLCC / LED Driver 64 Segment 950uA Supply Current 28-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface Serial
Digits or Characters 8 Digits
Operating Supply Current 250μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 776373-ICM7218BIQI+
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7218
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7218BIQI+ CAD Model

Description

The ICM7218BIQI+ from Maxim Integrated is a versatile, high-performance LED (Light Emitting Diode) display driver designed to interface microprocessors to an 8-digit, 7-segment numeric LED display. This integrated circuit is suitable for a wide range of applications, including industrial control panels, instrument displays, and consumer electronics where a reliable and clear numeric display is essential.

Key Features

  • Display Compatibility: The ICM7218BIQI+ is capable of driving both common-cathode and common-anode 7-segment displays, providing flexibility for various display requirements.
  • Interface Options: It supports multiple interfacing options, including a parallel interface for microprocessors, making it easily adaptable to a variety of system designs.
  • Digit and Segment Control: It offers individual control of each digit and segment, allowing for dynamic display updates and customization.
  • High Integration: The device integrates multiplex scan circuitry, LED display segment drivers, and a control interface logic in one compact package, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed with energy efficiency in mind, the ICM7218BIQI+ operates with low power consumption, making it ideal for battery-operated devices.

Technical Specifications

  • Supply Voltage: It operates on a wide range of supply voltages from 3V to 6V, accommodating different system power supplies.
  • Operating Temperature: The device is designed to function over an extended temperature range, making it reliable in various environmental conditions.
  • Package Type: The ICM7218BIQI+ is offered in a 28-pin QFNS package, which is ideal for space-constrained applications.

Applications

This LED display driver is well-suited for a multitude of applications that require numeric displays, such as:

  • Electronic meters
  • Test and measurement equipment
  • Portable instruments
  • Data loggers
  • Point of sale terminals

In conclusion, the Maxim Integrated ICM7218BIQI+ is a highly reliable and versatile display driver that can be easily integrated into a variety of electronic devices, providing clear and efficient numeric displays.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess