EN
  • EN
  • DE

LM4040CEX3-4.1-T

Part No LM4040CEX3-4.1-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 15mA 3-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 1070085-LM4040CEX3-4.1-T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040CEX3-4.1-T CAD Model

Description

Maxim Integrated LM4040CEX3-4.1-T Precision Voltage Reference

The LM4040CEX3-4.1-T from Maxim Integrated is a high-precision voltage reference component designed for use in a wide array of electronic applications where a stable reference voltage is crucial. This device offers a fixed reverse breakdown voltage of 4.1V with an impressive accuracy level. It is especially suited for applications that require a low-voltage reference in a small form factor, such as portable devices, battery-powered applications, and precision data converters.

Key Features:

  • Fixed Output Voltage: 4.1V with a tight tolerance, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: The device boasts excellent temperature stability, making it suitable for operations across a wide temperature range.
  • Low Dynamic Impedance: Ensures stable output under varying load conditions.
  • Wide Operating Current Range: The LM4040CEX3-4.1-T operates over a broad range of current, enhancing its versatility in different circuit configurations.
  • Compact Package: Available in a small SOT-23 package, it is ideal for space-constrained applications.

Applications:

The precision and reliability of the LM4040CEX3-4.1-T make it an excellent choice for a variety of applications, including but not limited to:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Analog-to-Digital and Digital-to-Analog converters
  • Instrumentation
  • Medical devices

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the LM4040CEX3-4.1-T is no exception. This voltage reference component is designed to meet the high standards expected in professional electronic design, providing consistent performance over its lifetime.

Ordering Information:

The LM4040CEX3-4.1-T is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the official Maxim Integrated datasheet or contact their sales team.

With its precision voltage regulation and compact size, the LM4040CEX3-4.1-T is an ideal solution for designers looking to ensure the stability and accuracy of their power management systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess