EN
  • EN
  • DE

LM4041CIX3-1.2-T

Part No LM4041CIX3-1.2-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 133840-LM4041CIX3-1.2-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4041CIX3-1.2-T CAD Model

Description

Maxim Integrated LM4041CIX3-1.2-T Precision Voltage Reference

The LM4041CIX3-1.2-T is a high-quality, precision voltage reference from Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This device offers a fixed reverse breakdown voltage of 1.2V with an impressive accuracy level, making it an ideal choice for various applications that require a stable reference voltage.

Designed with advanced technology, the LM4041CIX3-1.2-T ensures excellent temperature stability and low dynamic impedance, which are critical for maintaining consistent performance across a wide range of operating conditions. It comes in a compact SOT-23 package, which is perfect for space-constrained applications and can be easily integrated into a variety of electronic circuits.

The device features a low minimum operating current of 60µA and a maximum of 12mA, providing designers with a flexible range of current options to suit their specific needs. This makes the LM4041CIX3-1.2-T a versatile component for power supply circuits, portable devices, and precision data conversion systems, among others.

Key specifications of the LM4041CIX3-1.2-T include:

  • Output Voltage: 1.2V
  • Initial Accuracy: ±1%
  • Temperature Coefficient: typically 100ppm/°C
  • Operating Current Range: 60µA to 12mA
  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +85°C

With its robust design, the LM4041CIX3-1.2-T is also characterized by its long-term stability and reliability, making it a trusted component in critical applications such as medical equipment, precision instrumentation, and industrial controls. Its industry-standard footprint ensures compatibility with existing layouts, simplifying the design process for engineers.

Maxim Integrated's commitment to quality is evident in the LM4041CIX3-1.2-T voltage reference, which is designed to meet the stringent requirements of modern electronic systems. Whether it's for calibration, signal conditioning, or power management, this precision voltage reference is engineered to deliver consistent performance and enhance the accuracy of your electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1864 $50.2872
56+ $1.7940 $100.4640
87+ $1.7379 $151.1973
119+ $1.6819 $200.1461
154+ $1.6258 $250.3732
206+ $1.4576 $300.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess