EN
  • EN
  • DE

LM4051BEM3-1.2+T

Part No LM4051BEM3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 019301-LM4051BEM3-1.2+T
Family Name LM4051
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051BEM3-1.2+T CAD Model

Description

Maxim Integrated LM4051BEM3-1.2+T Precision Micropower Shunt Voltage Reference

The LM4051BEM3-1.2+T is a high-precision, micropower shunt voltage reference from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal products. This device offers a fixed reverse breakdown voltage of 1.2 volts with a tight tolerance of ±0.5% at 25°C, which makes it an ideal choice for precision applications.

Designed to operate with a minimal supply current that ranges from 60µA to 12mA, this voltage reference integrates seamlessly into energy-sensitive systems without compromising performance. The low operating current combined with a low dynamic impedance ensures stable reverse breakdown voltage across a wide range of operating conditions, from no-load to full-load situations.

The LM4051BEM3-1.2+T comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint and surface-mount design facilitate efficient PCB layout and are favorable for high-volume manufacturing. The device's operating temperature range of -40°C to +85°C allows it to perform reliably in a variety of environments, from industrial to commercial temperature settings.

Key features of the LM4051BEM3-1.2+T include:

  • Fixed 1.2V output with ±0.5% accuracy at 25°C
  • Low minimum operating current of 60µA
  • Wide operating current range up to 12mA
  • Low dynamic impedance
  • Stable with capacitive loads
  • Extended operating temperature range of -40°C to +85°C
  • Compact and reliable SOT-23 package

This voltage reference is ideal for use in battery-powered devices, portable instrumentation, and power supplies, where consistent voltage is crucial for accurate performance. Its precision and low power consumption also make it an excellent choice for data conversion systems, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where it can provide a stable reference voltage for accurate measurements.

Overall, the Maxim Integrated LM4051BEM3-1.2+T represents a blend of precision, power efficiency, and versatility, making it a valuable component for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8457 $64.5995
80+ $1.5142 $121.1360
120+ $1.4669 $176.0280
165+ $1.4195 $234.2175
215+ $1.3721 $295.0015
285+ $1.2301 $350.5785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess