EN
  • EN
  • DE

LMX331AXK+T

Part No LMX331AXK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP SNGL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 73mA @ 5V
Current - Quiescent (Max) 120μA
CMRR, PSRR (Typ) 70dB PSRR
Propagation Delay (Max) 600ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 120919-LMX331AXK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX331AXK+T CAD Model

Description

Maxim Integrated's LMX331AXK+T - Precision Voltage Comparator

The LMX331AXK+T is a high-quality precision voltage comparator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is specifically engineered to provide a reliable and efficient solution for voltage comparison applications across various industries.

Key Features

  • Accuracy: The LMX331AXK+T boasts a precision design that ensures high accuracy in voltage detection, making it ideal for critical applications where precise voltage comparison is necessary.
  • Low Power Consumption: With an emphasis on energy efficiency, this comparator maintains low power consumption, making it suitable for battery-powered devices and portable applications.
  • Wide Operating Voltage Range: This device supports a broad operating voltage range, providing flexibility in various system designs and accommodating a range of power supplies.
  • Fast Response Time: The LMX331AXK+T is capable of fast response times, which is crucial for applications requiring quick decision-making based on voltage levels.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions.
  • Package Type: The device comes in a compact SOT-23 package, which is advantageous for space-constrained applications.

Applications

The LMX331AXK+T is versatile and can be used in a wide array of applications, including but not limited to:

  • Battery chargers
  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • Level translators
  • Relay drivers

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The LMX331AXK+T is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions.

Whether you are developing a new project or upgrading an existing system, the LMX331AXK+T from Maxim Integrated is an excellent choice for your precision voltage comparison needs.

You May Also Be Interested in

Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
NEC
Lowest to $1.5246
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2109 $66.4218
5+ $27.2499 $136.2495
7+ $26.3987 $184.7909
10+ $25.5474 $255.4740
12+ $24.6951 $296.3412
16+ $22.1414 $354.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess