EN
  • EN
  • DE

MAX1003CAX

Part No MAX1003CAX
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 6BIT PIPELINED 36SSOP / Low-Power, 90Msps, Dual 6-Bit ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 6
Sampling Rate (Per Second) 90M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration PGA-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3.3V
Features PGA, Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Mounting Style SMD
Part Number Series MAX1003
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811374-MAX1003CAX
Ultra Librarian 3D Model Ultra Librarian MAX1003CAX CAD Model

Description

The MAX1003CAX from Maxim Integrated is a high-performance, low-power 10-bit analog-to-digital converter (ADC) that provides a unique combination of speed and precision for demanding applications. This integrated circuit is designed to offer exceptional accuracy and stability, making it an ideal choice for precision measurement systems, data acquisition, and industrial control applications.

Featuring a fast conversion time, the MAX1003CAX is capable of handling high-speed signals without sacrificing the quality of the digital output. It operates over a wide supply voltage range, ensuring flexibility across different system designs and power requirements. The device comes in a compact 36-pin SSOP package, which allows for a small footprint on PCBs, crucial for space-constrained applications.

Key Features

  • Resolution: 10-bit precision offers fine granularity in signal conversion, enabling detailed and accurate digital representation of the analog input.
  • Conversion Rate: Fast sampling rate allows the ADC to keep up with high-speed analog signals, making it suitable for real-time processing tasks.
  • Power Efficiency: Low power consumption is a hallmark of the MAX1003CAX, making it suitable for battery-powered devices or energy-sensitive applications.
  • Voltage Range: Wide supply voltage range provides design flexibility and compatibility with various logic levels and system architectures.
  • Package: The device is available in a small 36-pin SSOP package, optimizing board space and allowing for more compact system designs.

Applications

The versatility of the MAX1003CAX ADC makes it a go-to choice for a range of applications. It is particularly well-suited for:

  • Data acquisition systems that require high accuracy and fast sampling rates.
  • Industrial control systems where precision and reliability are paramount.
  • Medical instrumentation that demands consistent performance and low power consumption.
  • Any application where analog signals need to be converted to digital form with high fidelity and speed.

In summary, the MAX1003CAX from Maxim Integrated is a superior ADC solution that delivers precision, speed, and efficiency, all packed into a small and versatile package. Its robust feature set makes it an excellent choice for engineers and designers looking to enhance the performance of their digital measurement and control systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess