EN
  • EN
  • DE

MAX1028BEEP+T

Part No MAX1028BEEP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Channel Single ADC SAR 300ksps 10-bit Serial 20-Pin QSOP T/R / IC ADC 10BIT 300KSPS 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 10
Sampling Rate 300k
Number of Inputs 6, 12
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Temperature Sensor
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 785204-MAX1028BEEP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1028
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1028BEEP+T CAD Model

Description

Product Overview: Maxim Integrated MAX1028BEEP+T

The MAX1028BEEP+T is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in a wide range of applications. This versatile ADC features 8-channel multiplexed inputs, making it ideal for multi-channel data acquisition systems. With its compact 20-pin QSOP package, the MAX1028BEEP+T is optimized for space-constrained applications where size and energy efficiency are critical.

Key Features

  • 10-Bit Resolution: Offers fine granularity in data conversion, ensuring accurate representation of analog signals.
  • 8-Channel Multiplexer: Allows for multiple single-ended inputs or pairs of differential inputs, providing flexibility in handling various signal configurations.
  • Internal Reference: Comes with a 2.5V internal reference, while also supporting an external reference to suit specific application needs.
  • High Conversion Rate: Capable of up to 94.4ksps (thousand samples per second), facilitating real-time data processing in demanding environments.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a "Nap" mode and a "Shutdown" mode to minimize power usage when not in active conversion.
  • I²C-Compatible Serial Interface: Ensures easy integration with most microcontrollers and processors, allowing for straightforward communication and control.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C.

Applications

The MAX1028BEEP+T is suitable for a diverse array of applications that require precise and efficient analog-to-digital conversion. Some common use cases include:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1028BEEP+T is no exception. It is built to meet high standards, ensuring both performance and reliability for critical applications where accuracy and uptime are paramount.

Overall, the MAX1028BEEP+T from Maxim Integrated stands out as a versatile and efficient solution for a wide range of ADC requirements, providing designers with a reliable and high-quality component for their electronic designs.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5665 $52.5320
19+ $5.3879 $102.3701
29+ $5.2196 $151.3684
40+ $5.0512 $202.0480
52+ $4.8828 $253.9056
69+ $4.3777 $302.0613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess