EN
  • EN
  • DE

MAX1030BCEG+

Part No MAX1030BCEG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 300KSPS 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 300k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Temperature Sensor
Temperature Range - Operating 0°C to 70°C
Case / Package 24-QSOP
Win Source Part Number 073249-MAX1030BCEG+
Ultra Librarian 3D Model Ultra Librarian MAX1030BCEG+ CAD Model

Description

Maxim Integrated MAX1030BCEG+ Overview

The MAX1030BCEG+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision measurement solutions in a compact 24-pin QSOP package. This advanced ADC is well-suited for a variety of applications, including industrial control systems, medical devices, and data acquisition systems, where accurate and reliable data conversion is critical.

Key Features

  • High Resolution: The MAX1030BCEG+ boasts a 16-bit resolution, ensuring high-precision readings for sensitive applications.
  • Multiple Channels: This device features 4 pseudo-differential input channels, providing flexibility for monitoring multiple signals simultaneously.
  • Integrated Features: It includes an internal temperature sensor and a programmable gain amplifier (PGA), enhancing the functionality and reducing the need for external components.
  • High-Speed Interface: With a SPI/QSPI™/MICROWIRE™/DSP-compatible serial interface, the MAX1030BCEG+ offers seamless integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a single +5V supply and has a power-saving shutdown mode.

Performance Specifications

  • Sampling Rate: It provides a fast sampling rate of up to 300ksps, suitable for high-speed signal processing tasks.
  • Input Range: The ADC supports a flexible input range, accommodating various signal amplitudes for diverse application needs.
  • Accuracy: The MAX1030BCEG+ is characterized by excellent accuracy, with a low integral nonlinearity (INL) and differential nonlinearity (DNL).

Applications

  • Industrial Automation
  • Process Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation

The Maxim Integrated MAX1030BCEG+ ADC provides a robust and reliable solution for precise data conversion, integrating advanced features into a small form factor. Whether it's for critical medical equipment or sophisticated industrial control systems, the MAX1030BCEG+ meets the demands of a wide range of high-accuracy applications.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3366 $96.6732
3+ $39.6608 $118.9824
4+ $38.4214 $153.6856
6+ $37.1820 $223.0920
7+ $35.9426 $251.5982
10+ $32.2244 $322.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess