EN
  • EN
  • DE

MAX1044ESA

Part No MAX1044ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 20MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX1044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880991-MAX1044ESA
Ultra Librarian 3D Model Ultra Librarian MAX1044ESA CAD Model

Description

Maxim Integrated MAX1044ESA Voltage Converter

The MAX1044ESA is a highly efficient, versatile voltage converter produced by Maxim Integrated. This integrated circuit (IC) is designed to deliver a simple solution for voltage conversion applications, ranging from battery-powered devices to portable consumer electronics. The MAX1044ESA is renowned for its ability to convert a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage with minimal external components and exceptional power efficiency.

Key Features

  • High Efficiency: The MAX1044ESA offers high conversion efficiency, which is crucial for battery-operated devices where power conservation is of utmost importance.
  • Low Power Consumption: This IC consumes a mere 10µA of quiescent current, making it ideal for power-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 1.5V to 10V, the MAX1044ESA is versatile enough to be used in a variety of electronic applications.
  • Easy to Use: The device requires only two external capacitors to create a complete DC-DC voltage converter, simplifying design and reducing component count.
  • Oscillator Frequency: The internal oscillator frequency is set to 10kHz, which strikes a balance between efficiency and the size of external components.

Applications

  • Portable Instruments
  • Operational Amplifier Power Supplies
  • Battery-Powered Devices
  • Handheld Devices
  • Medical Devices

The MAX1044ESA is provided in an 8-pin SOIC package, which offers a compact footprint suitable for space-constrained applications. Its ability to operate over a wide temperature range of -40°C to +85°C ensures reliability across various environments and operating conditions. Furthermore, the device incorporates a "LV" pin that allows the user to lower the oscillator frequency by a factor of five during shutdown, further reducing power consumption.

For designers looking for a reliable and efficient voltage conversion solution, the Maxim Integrated MAX1044ESA stands out as a top choice. Its ease of integration, coupled with its robustness and versatility, make it a go-to component for a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4716 $52.0740
36+ $2.8485 $102.5460
55+ $2.7595 $151.7725
75+ $2.6705 $200.2875
97+ $2.5815 $250.4055
130+ $2.3144 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess