EN
  • EN
  • DE

MAX105ECS

Part No MAX105ECS
Manufacturer Maxim Integrated
Description Dual, 6-Bit, 800Msps ADC with On-Chip, Wideband Input Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211907-MAX105ECS
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX105ECS CAD Model

Description

The MAX105ECS from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) designed for applications where high speed and low power consumption are paramount. This 6-bit ADC offers an impressive sampling rate of up to 1 GSPS (Giga-Samples Per Second), making it an ideal choice for high-performance digital oscilloscopes, radar systems, and communication devices that require rapid signal processing capabilities.

Key Features

  • High-Speed Performance: With a sampling rate of up to 1 GSPS, the MAX105ECS is well-suited for capturing and converting high-frequency signals with precision.
  • Multi-Channel Flexibility: The device features 8 input channels, offering versatility for multiplexed applications or simultaneous signal acquisition from multiple sources.
  • Low-Power Operation: Despite its high-speed capabilities, the MAX105ECS is designed for efficiency, minimizing power consumption and heat generation in sensitive electronic systems.
  • On-Chip Track/Hold: The integrated track/hold function ensures accurate sampling of input signals without the need for external components, simplifying design and reducing system complexity.
  • Easy Interface: A parallel LVDS (Low-Voltage Differential Signaling) output interface provides a straightforward connection to digital processors and FPGAs, facilitating easy integration into existing systems.
  • Durable Construction: Housed in a robust 52-pin QFN package, the MAX105ECS is built to withstand challenging industrial environments and maintain performance over a wide temperature range.

Applications

The versatility and high-speed operation of the MAX105ECS make it an excellent choice for a wide range of applications, including:

  • High-Speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems
  • Medical Imaging Devices
  • Wireless Infrastructure

With its combination of speed, power efficiency, and multi-channel input, the MAX105ECS is a compelling solution for engineers and designers looking to push the boundaries of electronic system performance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess